This comprehensive manual includes information on clear water repellent materials for both vertical and horizontal surfaces. Also included are a glossary, product comparisons, specifications, monograph and performance test criteria.
1.1 This specification establishes requirements for polypropylene (PP) piping system components made to metric sizes and IPS schedule 80 sizes, and pressure rated for water service and distribution supply (see Appendix X1). Included are criteria for materials, workmanship, dimensions...
This specification covers the general requirements and corresponding test methods for non-pressure (gravity flow) polyethylene (PE) pipes and fittings having interior liner with annular corrugated exterior wall profile, and whose inside diameters are 2 to 60 in. [50 to 1500 mm]. These pipes...
This specification covers requirements, test methods, and methods of marking for crosslinked polyethylene plastic hot- and cold-water distribution systems components made in one standard dimension ratio. Components are comprised of tubing and fittings intended for use in residential and...
This specification covers crosslinked polyethylene (PEX) tubing that is outside diameter controlled, made in standard thermoplastic tubing dimension ratios, and pressure rated for water at three temperatures. This specification covers one PEX tubing material in one standard dimension...
4.1 Hydraulic cleaning methods include equipment that uses water and water velocity to clean the invert and walls of Thermoplastic Sewer Pipe. 4.2 The practice of high-velocity sewer cleaning is best described as a hydraulic cleaning method that uses water pressure to...
4.1 It is necessary to know the distribution of particle sizes of granular activated carbon in order to provide proper contact of gases or liquid in a packed bed of the material. Changes in particle size distribution can affect the pressure drop across the bed and the rate of adsorption in a...
1.1 This specification covers polyethylene (PE) pipe made in thermoplastic pipe dimension ratios based on outside diameter IPS 1/2 to 3, for both non-pressure and pressure rated water (see Appendix X1). Included are requirements for polyethylene compounds and PE plastic pipe, a...
This specification covers cold-expansion fittings using metal compression-sleeves for use with cross-linked polyethylene (PEX) plastic pipe. These cold-expansion fittings and metal compression-sleeves are intended for use in residential and commercial, hot and cold, potable water...
This specification establishes requirements for sulfone plastic insert fittings utilizing a copper crimp ring for SDR9 cross-linked polyethylene (PEX) tubing for cold- and hot-water distribution systems. Material for fitting shall be molded from sulfone plastic. Molded part shall not crack,...
This specification establishes requirements for sulfone plastic insert fittings utilizing a copper crimp ring for SDR9 cross-linked polyethylene (PEX) tubing for cold- and hot-water distribution systems. Material for fitting shall be molded from sulfone plastic. Molded part shall not crack,...
This specification covers requirements, test methods, and methods of marking for crosslinked polyethylene plastic hot- and cold-water distribution systems components made in one standard dimension ratio. Components are comprised of tubing and fittings intended for use in residential and...
1.1 This practice establishes criteria for the Design, Manufacture, Installation, Operation, Maintenance, Inspection, Training, Auditing and Major Modification of commercial use Inflatable Amusement Devices. These devices are made of flexible fabric, inflated by one or more blowers, and rely upon...