Nowadays one only needs to read the newspaper headlines to appreciate the importance of Industrial Network Security. Almost daily an article comes out describing the threat to our critical infrastructure, from spies in our electrical grid to the looming threat of cyberwar.Whether we talk...
1.1 This practice covers recommended installation techniques for aluminum and stainless steel jacketing for thermal and acoustic pipe insulation operating at either above or below ambient temperatures and in both indoor and outdoor locations. This practice applies to materials manufactured...
This focused set of TIA Standards enables the planning and installation of a structured data/phone cabling system for industrial facilities and those parts of networks in industrial spaces. Supporting Standards for pathways & spaces, administration, bonding & grounding, outside plant...
1.1 This guide covers recommended installation techniques for flexible closed cell pre-formed insulation in tube or sheet form. This guide is applicable to materials manufactured in accordance with Specification C534 (Elastomeric based insulation) or Specification C1427 (polyolefin...
1.1 This guide covers recommended installation techniques for flexible closed cell pre-formed insulation in tube or sheet form. This guide is applicable to materials manufactured in accordance with Specification C534 (Elastomeric based insulation) or Specification C1427 (polyolefin...
This SAE Standard presents a test procedure for determining the airborne sound insulation performance of materials and composite layers of materials commonly found in mobility, industrial, and commercial products under conditions of representative size and sound incidence so as...
010630-000000-000000
4.1 PFAS are widely used in commercial and industrial applications worldwide (see Fig. 1). PFAS are of concern due to their documented persistence and their studied impacts on human health and the environmental. While there is no comprehensive source of information on the many...