loading
ICBO NATIONAL ELECTRICAL - NATIONAL ELECTRICAL CODE
ICBO
A description is not available for this item.
IEEE COMPUTER COMMUNICATE - COMPUTER COMMUNICATIONS AND NETWORKS
IEEE
A description is not available for this item.
IEEE COMPUTER PIONEERS - COMPUTER PIONEERS
IEEE
A description is not available for this item.
IEEE COMPUTER-AIDED - COMPUTER-AIDED DESIGN OF ANALOG INTEGRATED CIRCUITS
IEEE
A description is not available for this item.
IPC NATIONAL CONFERENCE - NATIONAL CONFERENCE: BASE MATERIALS AND LAMINATES
IPC
A description is not available for this item.
NATIONAL ELECTRICAL - NATIONAL ELECTRICAL SAFETY CODE
ANSI
A description is not available for this item.
IEEE NATIONAL ELECTRICAL - NATIONAL ELECTRICAL CODE
IEEE
A description is not available for this item.
UL 749 - Household Dishwashers
May 25, 2023 - ULSE

007490-000000-000000 1 Scope 1.1 This Standard applies to electric household dishwashers intended to be used in nonhazardous locations in accordance with CSA C22.1, Canadian Electrical Code, Part I (CE Code, Part I) and the National Electrical Code (NEC), NFPA 70, on circuits having a...

UL 1238 - Control Equipment for Use with Flammable Liquid and LP-Gas Dispensing Devices
January 19, 2022 - ULSE

012380-000000-000000 1 Scope 1.1 These requirements cover electrical equipment used for the control and monitoring of flammable liquid and LP-Gas dispensing devices rated 600 volts or less. Such control equipment is intended to be installed in ordinary locations in accordance with the...

UL 25 - Compteurs de liquides inflammables et combustibles et de gaz de pétrole liquéfié
October 27, 2021 - ULSE

000250-000000-000000 1 Scope 1.1 These requirements cover: a) Meters for flammable and combustible liquids, of the type and size commonly used in the assembly of motor fuel dispensing devices; and b) Meters for liquefied petroleum gas (LP-Gas), of the type and size commonly used in the assembly of...

ULC 25 - ANSI/CAN/UL/ULC Meters for Flammable and Combustible Liquids and LP-Gas
October 27, 2021 - ULSE

000250-000000-000000 1 Scope 1.1 These requirements cover: a) Meters for flammable and combustible liquids, of the type and size commonly used in the assembly of motor fuel dispensing devices; and b) Meters for liquefied petroleum gas (LP-Gas), of the type and size commonly used in the assembly of...

Secret History The Story of Cryptology
April 20, 2021 - CRC

The first edition of this award-winning book attracted a wide audience. This second edition is both a joy to read and a useful classroom tool. Unlike traditional textbooks, it requires no mathematical prerequisites and can be read around the mathematics presented. If used as a textbook, the...

ANSI/ASA S1.22 - AMERICAN NATIONAL STANDARD Scales and sizes for plotting frequency characteristics and polar diagrams (a nationally adopted international standard)
March 8, 2021 - ASA

This document specifies standard aspect ratios for logarithmic or level characteristics expressed in decibels versus a logarithmic frequency axis and ranges for the radius of polar diagrams of level. Applications include hard copy printouts, electronic files (e.g., PDF files), scientific...

ASTM D6841-21 - Standard Practice for Calculating Design Value Treatment Adjustment Factors for Fire-Retardant-Treated Lumber
June 1, 2021 - ASTM International

1.1 This practice covers procedures for calculating adjustment factors that account for the effects of fire-retardant treatment on design properties of lumber. The adjustment factors calculated in accordance with this practice are to be applied to design values for untreated lumber in order to...

Multi-Component Force Sensing Systems
March 3, 2021 - CRC

Multi-Component Force Sensing Systems focuses on the design, development, decoupling, and applications of multi-component force sensing systems. Force and moment information can be used as feedback to form an automatic control system to accomplish efficient manipulation. The origins of force...

Advertisement