loading
ABMA STD 18.1 - Needle Roller Bearings Radial - Metric Design
January 1, 1982 - ABMA

This standard for Metric Design Industrial Radial Needle Roller Bearings and components includes: Identification Code Boundary Dimensions Bearing Tolerances Fitting and Mounting Practice Airframe Needle Roller Bearings, Needle Roller Thrust Bearings,...

ABMA STD 18.2 - Needle Roller Bearings Radial, Inch Design
January 1, 1982 - ABMA

This standard for Inch Design Industrial Radial Needle Roller Bearings and components includes: Identification Code Boundary Dimensions Bearing Tolerances Fitting and Mounting Practice Airframe Needle Roller Bearings, Needle Roller Thrust Bearings,...

BS 5773-6 - Metric Needle Roller Bearings Part 6: Tolerances of Needle Rollers
September 30, 1980 - BSI

Specifies tolerances for needle rollers the dimensions of which are given in BS 5773:Part 5.

ANSI B3.21 - NEEDLE ROLLER & GAGE ASSEMBLIES
ANSI
A description is not available for this item.
BS 5773-9 - Metric Needle Roller Bearings Part 9: Dimensions and Tolerances of Needle Roller Bearings-Heavy Series
October 29, 1982 - BSI

Specifies boundary dimensions and normal class tolerances for complete needle roller bearings. Also specifies dimensions and tolerances for inner rings and for bearings without inner ring.

ABMA STD 3096 - Rolling bearings - Needle rollers - Dimensions and tolerances
January 1, 2014 - ABMA

This International Standard specifies dimensions and tolerances for finished steel needle rollers used as rolling elements.

KS B 2029 - NEEDLE ROLLER BEARINGS
KSA
A description is not available for this item.
BS 5773-4 - Metric Needle Roller Bearings Part 4: Dimensions and Tolerances of Thrust Needle Roller and Cage Assemblies, Thrust Washers
March 31, 1980 - BSI

Boundary dimensions and tolerances for thrust needle roller and cage assemblies. Recommended dimensions and tolerances for thrust washers.

BS 5773-7 - Metric Needle Roller Bearings Part 7: Dimensions of Track Rollers
September 30, 1980 - BSI

Specifies the dimensions of yoke and stud type needle roller bearings track rollers.

ISO 7063 - Rolling bearings - Needle roller bearing track rollers - Boundary dimensions, geometrical product specifications (GPS) and tolerance values
July 1, 2018 - ISO

This document specifies dimensional characteristics, nominal boundary dimensions and tolerance values for needle roller bearing track rollers, yoke and stud types.

AENOR UNE 18023 - NEEDLE ROLLER BEARINGS - NEEDLE ROLLER - DIMENSIONS - METRIC SERIES.
December 15, 1979 - AENOR
A description is not available for this item.
BS 5773 P1 - Metric Needle Roller Bearings Part 1: Dimensions and Tolerances of Needle Roller Bearings: Light and Medium Series
January 31, 1983 - BSI

Specifies dimensions and tolerances for light and medium series needle roller bearings selected respectively from the ISO dimension series 48 and 49.

BS 5773-2 - Metric Needle Roller Bearings Part 2: Dimensions and Tolerances of Needle Roller Bearings, Drawn Cup, without Inner Ring
August 31, 1979 - BSI

General plan for boundary dimensions and preferred dimensions to be used. (For closed end drawn cups dimensions of the end are specified.) Includes tolerances and a method for checking the needle roller complement bore diameter.

ABMA STD 13411 - Aerospace - Airframe Needle Roller, Cylindrical Roller and Track Roller Bearings - Technical Specification
January 1, 1997 - ABMA

This International Standard specifies the required characteristics, inspections and tests, quality assurance and conditions for qualification, static radial loads, acceptance and delivery conditions for needle roller, needle track roller and cylindrical roller...

ABMA STD 17 - Needle Rollers Metric Design
January 1, 1980 - ABMA
A description is not available for this item.
ABMA STD 21.2 - Thrust Needle Roller And Cage Assemblies and Thrust Washers Inch Design
January 1, 1988 - ABMA

This standard for inch thrust needle roller and cage assemblies and thrust washers covers: Identification Code Symbols and Nomenclature Boundary Dimensions Tolerances Mounting Practice All thrust needle roller and cage assemblies and thrust washers listed in this...

ABMA STD 21.1 - Thrust Needle Roller And Cage Assemblies And Thrust Washers Metric Design
January 1, 1988 - ABMA

This standard for metric thrust needle roller and cage assemblies and thrust washers includes: Identification Code Symbols and Nomenclature Boundary Dimensions Tolerances Mounting Practice All thrust needle roller and cage assemblies and thrust washers listed in this...

ASTM F2431-04 - Standard Specification for Ring Bearing, Inner: For Needle Roller Bearing with Thick Outer Ring
October 1, 2004 - ASTM International

1.1 This specification covers inner rings for needle roller bearings having thick outer rings. 1.2 The inner rings being specified are intended for use on unhardened shafts in conjunction with the MS51961 needle roller bearings specified in Specification F 2246. 1.2.1...

ASTM F2163-01(2016) - Standard Specification for Ring, Bearing, Inner: for Needle Roller Bearing With Drawn Outer Ring
May 1, 2016 - ASTM International

1.1 This specification covers inner rings for needle roller bearings with drawn outer rings. 1.2 The inner rings specified in this specification are intended for use on unhardened shafts in conjunction with open end needle roller bearings shown on Specification F2162 and...

Advertisement