5.1 Permittivity-Insulat
5.1 Permittivity-Insulat
1.1 This test method describes testing of new electrical insulating liquids as well as liquids in service or subsequent to service in cables, transformers, oil circuit breakers, and other electrical apparatus. 1.2 This test method provides a procedure for making referee tests at a commercial...
Specifies requirements for The Hybrid Fibre Coax (HFC) Outside Plant (OSP) Media Access Control (MAC) Layer. This standard is part of the series developed to support the design and implementation of interoperable management systems for evolving HFC cable networks. The HMS Media Access...
This sectional specification relates to IEC 62255-1. This standard is applicable to filled drop cables having a metallic screen over the cable core, a thermoplastic jacket, copper conductors, and solid or cellular insulation. These cables are typically available in 2 to 6 pair....
This sectional specification relates to IEC 62255-1. This standard is applicable to filled cables having a metallic screen over the cable core, a polyethylene jacket, copper conductors, and solid or cellular insulation. These cables are typically available in 6 to 300 pair....
This sectional specification relates to IEC 62255-1. This standard is applicable to aerial drop cables with or without a metallic screen over the cable core, a thermoplastic jacket, copper conductors, and solid or cellular insulation. These cables are typically available in 2...
This sectional specification relates to IEC 62255-1. This standard is applicable to unfilled cables having a metallic screen over the cable core, a polyethylene jacket, copper conductors, and solid or cellular insulation. An inner polyethylene jacket under the metallic screen may be...
The blank detail specification determines the layout and style for detail specifications describing Multicore and symmetrical pair/quad filled cables for broadband digital communications. Detail specifications, based on the blank detail specification, may be prepared by a national...
The blank detail specification determines the layout and style for detail specifications describing Multicore and symmetrical pair/quad unfilled cables for broadband digital communications. Detail specifications, based on the blank detail specification, may be prepared by a national...
The blank detail specification determines the layout and style for detail specifications describing Multicore and symmetrical pair/quad filled drop cables for broadband digital communications. Detail specifications, based on the blank detail specification, may be prepared by a national...
The blank detail specification determines the layout and style for detail specifications describing Multicore and symmetrical pair/quad aerial drop cables for broadband digital communications. Detail specifications, based on the blank detail specification, may be prepared by a national...
Permittivity-Insulat
This specification contains the initial, start of life dimensional, mechanical and environmental performance requirements which a fully installed blown fibre protected, non-sealed closure for duct and microduct cable, must meet in order for it to be categorised as an EN standard product....
1.1 This test method describes testing of new electrical insulating liquids as well as liquids in service or subsequent to service in cables, transformers, oil circuit breakers, and other electrical apparatus. 1.2 This test method provides a procedure for making referee tests at a commercial...