This European Standard supplies guidelines for the technical specification to allow the design of racking and shelving in its various forms such as adjustable pallet racking (APR), crane serviced racking, drive-in racking (DIR), cantilever racking and shelving...
Contains the requirements for type LSB rack and panel fibre optic connector sets. Type LSB defines single way connectors with a plug in coupling mechanism and a cylindrical ferrule of 2,5 mm nominal diameter.
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with screw, snapon, push-pull or quick-lock, slide-in coupling (rack and panel applications) with a characterisctic...
This European standard specifies the determination of resistance to racking of an open casement or sash expressed as loads and the resulting maximum and residual deformations. This European Standard applies to the opening modes specified in Figure A.1 to Figure A.6 and included in prEN 12519.
General This part of IEC 62661 gives guidelines for an optical backplane using optical fibre boards and multi-core right angle optical connectors with low bending loss multimode fibres (hereafter called low-loss RAO) to connect daughter boards to the optical backplane. NOTE Low bending multimode...
ISO/IEC 30115:2018: The Redfish Scalable Platforms Management API ("Redfish") is a new specification that uses RESTful interface semantics to access data defined in model format to perform out-of-band systems management. It is suitable for a wide range of servers, from stand-alone...
The Redfish Scalable Platforms Management API ("Redfish") is a new specification that uses RESTful interface semantics to access data defined in model format to perform out-of-band systems management. It is suitable for a wide range of servers, from stand-alone servers to rack...
This specification covers application, performance and dimensional requirements for electrodeposited coatings on threaded fasteners with metric screw threads. It specifies coating thickness, supplementary hexavalent chromate or trivalent chromite finishes, corrosion resistance, precautions for...
This specification covers application, performance and dimensional requirements for electrodeposited coatings on threaded fasteners with metric screw threads. It specifies coating thickness, supplementary hexavalent chromate or trivalent chromite finishes, corrosion resistance, precautions for...
Series TMA connectors have a characteristic impedance of 50 . and are normally used with R.F cables or Microstrip in microwave fields that has a blind-entry and middle low-power. The connectors are usable up to a frequency of at least 6 GHz. This sectional specification provides information and...
This part of IEC 61756 covers general information on the subject of FMS interfaces. It includes references, document structure details, definitions and the rules under which a FMS interface is created. The roadmap of the interface documents is given in Fig 1. This interface standard defines a fibre...
This part of IEC 61000 sets high-altitude electromagnetic pulse (HEMP) immunity requirements for electrical and electronic equipment intended for use indoors. The indoor HEMP environment depends on the electromagnetic shielding quality of a facility and the level of protection against the conducted...