1. SCOPE The materials defined by these specifications are the basic components for the automotive Ni free Zinc phosphating process, containing essentially Zinc Phosphate..
1. SCOPE The materials defined by these specifications are the basic components for the automotive Ni free Zinc phosphating process, containing essentially Zinc Phosphate.
The material defined by this specification is a metal-free, semi-synthetic lubricating paste containing inorganic lubricants and other additives to provide good adhesion to substrates and high temperature performance without the use of toxic metal powders.
The materials defined by this specification provide a corrosion protective coating applied over steel. The materials consist of an alkaline zinc nickel alloy electro-deposit, followed by a chromium-free passivate, with the addition of a water soluble organic sealer designed to provide...
Scope. This specification covers requirements for an electrodeposited zinc‐nickel (Zn‐Ni) alloy plating with a hexavalent chromium‐free conversion coating and supplementary top coat or sealant. This MIL specification selects desired options from ASTM F1941/F1941M and details...
The material defined by this specification is a low carbon steel sheet coated on both sides with an electrolytic zinc/nickel alloy. The coated sheet is formed into a component, which then goes through a pretreatment and an immersion organic top coating to produce a duplex system.
This document specifies the designation and chemical composition of grades of refined nickel.
These specifications cover the requirements for four types of nickel anodes for use in nickel plating solutions. Two are primary (high nickel) products (one with controlled sulfur); and two are processed products (one with controlled oxygen and one with controlled carbon and...
This book evaluates the latest developments in nickel alloys and high-alloy special stainless steels by material number, price, wear rate in corrosive media, mechanical and metallurgical characteristics, weldability, and resistance to pitting and crevice corrosion. Nickel Alloys is at...
1.1 This test method describes a procedure for determining the martensite-to-austen
1.1 This test method describes a procedure for determining the martensite-to-austen
Differential scanning calorimetry provides a rapid method for determining the transformation temperature(s) of nickel-titanium shape memory alloys. This test method uses small, stress-free, annealed samples to determine whether a sample of nickel-titanium alloy containing...