1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought nitrogen strengthened 11manganese-17chromi
This specification covers the chemical, mechanical, and metallurgical requirements for wrought nitrogen strengthened 11manganese-17chromi
This specification covers the chemical, mechanical, and metallurgical requirements for wrought, nitrogen strengthened manganese-chromium-m
This specification covers the chemical, mechanical, and metallurgical requirements for wrought nitrogen strengthened 23manganese-21chromi
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought nitrogen strengthened 11manganese-17chromi
This specification covers the chemical, mechanical, and metallurgical requirements for wrought nitrogen strengthened 11manganese-17chromi
1.1 This specification covers the chemical, physical, mechanical, and metallurgical requirements for wrought nickel-titanium bar, wire, flat rolled products, and tubing containing nominally 54.5 % to 57.0 % nickel and used for the manufacture of medical devices and surgical...
ISO/TS 24348:2014 specifies methods for accelerated wear and corrosion, to be used prior to the detection of nickel release from coated metal and combination spectacle frames, and for detecting the release of nickel from those parts of metal and combination spectacle frames, whether...
1.1 This specification covers the chemical, physical, mechanical, and metallurgical requirements for wrought nickel-titanium bar, flat rolled products, and tubing containing nominally 54.5 % to 57.0 % nickel and used for the manufacture of medical devices and surgical implants. 1.2...
This European Standard specifies the reference method for the testing of spectacle frames, ready-towear spectacles, sunglasses and other items for eye and face protection for nickel release. The reference method supports the demonstration of conformity with the limit value for nickel...
This European Standard specifies the reference method for the testing of spectacle frames, ready-to-wear spectacles, sunglasses and other items for eye and face protection for nickel release. The reference method supports the demonstration of conformity with the limit value for nickel...
ISO 5832-5:2005 specifies the characteristics of, and corresponding test methods for, wrought cobalt-chromium-tung
1.1 This specification covers the chemical, physical, mechanical, and metallurgical requirements for wrought nickel-titanium bar, flat rolled products, and tubes containing nominally 54.5- to 57.0-weight percent nickel and used for the manufacture of medical devices and surgical...
ISO 5832-7:2016 specifies the characteristics of, and corresponding test methods for, forgeable and cold-formed cobalt-chromium-nickel-molybdenum-iron alloy for use in the manufacture of surgical implants.
This part of ISO 5832 specifies the characteristics of, and corresponding test methods for, wrought cobalt-nickel-chromium-molybdenum
This part of ISO 5832 specifies the characteristics of, and corresponding test methods for, wrought cobaltchromium- tungsten-nickel alloy for use in the manufacture of surgical implants. NOTE The tensile properties of a sample obtained from a finished product made of this alloy might not...
This specification covers the chemical, physical, mechanical, and metallurgical requirements for wrought nickel-titanium bar, flat rolled products, and tubes containing nominally 54.5- to 57.0-weight percent nickel and used for the manufacture of medical devices and surgical implants....
1.1 This specification covers the chemical, physical, mechanical, and metallurgical requirements for wrought nickel-titanium bar, flat rolled products, and tubes containing nominally 54.5- to 57.0-weight percent nickel and used for the manufacture of medical devices and surgical...
ISO 5832-7:2016 specifies the characteristics of, and corresponding test methods for, forgeable and cold-formed cobalt-chromium-nickel-molybdenum-iron alloy for use in the manufacture of surgical implants.
This document specifies the characteristics of, and corresponding test methods for, forgeable and coldformed cobalt-chromium-nickel-molybdenum-iron alloy for use in the manufacture of surgical implants. NOTE The mechanical properties of a sample obtained from a finished product made of this...