FOREWORD: Each year in the United States several thousand wells are drilled and completed - some productive of oil or gas and some dry - and during this drilling and completion most of these wells are cased, with the casing set in the bore hole surrounded by oil-well cement. This book...
ul-732.6 Oil-Fired Storage Tank Water Heaters UL 732 1 Scope 1.1 These requirements cover oil-fired storage-tank water-heating appliances having a fuel input of not more than 200,000 Btu per hour (60 kW). These requirements do not apply to heaters that...
The prevention and control of volatile organic compound (VOC) emissions from storage tanks containing oil or chemical feedstocks or products is of primary importance, not only for economic reasons (loss of product) but increasingly to minimize the impact on the environment....
This specification· covers material, design, fabrication, erection, and testing requirements for vertical, cylindrical, above-ground, closed and open-top, welded steel storage tanks in various sizes and capacities, for internal pressures approximating atmospheric' pressures. This...
General This standard establishes minimum requirements for material, design, fabrication, erection, and inspection for vertical, cylindrical, aboveground, closed- and open-top, welded storage tanks in various sizes and capacities for internal pressures approximating atmospheric...
Std. 12-C covers general specifications, including chemical and physical properties by reference to ASTM standards; together with permissible working stresses in welded tank joints and in reinforcement of openings, with complete details on erection, inspection, testing, repairs during...
This Standard specifies the method for determining the energy factor for oil-fired storage tank water heaters. This Standard establishes minimum energy efficiency levels for oil-fired storage tank water heaters. This Standard applies to oil-fired...
005250-000000-000000
5.1 Appreciable amounts of sediment in a residual fuel oil can cause fouling of facilities for handling, and give problems in burner mechanisms. Sediment can accumulate in storage tanks, on filter screens, or on burner parts, resulting in obstruction of the flow of oil...