Covers metric wrenches in a range 3.2 mm to 60 mm. Unified inch sizes 3⁄16 in to 23⁄8 in, BS sizes 1⁄4 to 21⁄4, Whitworth sizes 3⁄16 in to 2 in. Clauses cover material, hardness, finish, marking, form and dimensions and torque test.
This commercial item description (CID) covers stamped steel wrenches for light duty use.
This document specifies the maximum outside head dimensions for open-ended wrenches, box wrenches and combination wrenches. NOTE 1 The wrenches covered by this document are the ones identified in ISO 1703:2005 under reference nos. 1 1 01 02 0, 1 1 01 05 0,...
This standard specifies the characteristics of open end box wrenches for splined nuts for aerospace applications.
This document specifies the overall length and the maximum head thickness for double-headed openended engineers' wrenches. NOTE The wrenches covered by this document are the ones identified in ISO 1703:2005 under reference No. 1 1 01 02 0. This document does not cover technical...
This Standard provides performance and safety requirements for crowfoot wrenches having a wrench component of the open end type or flare nut type. Each type is designed to receive the external drive end of a socket wrench handle. Inclusion of dimensional...