This publication provides comprehensive guidance for systematic development and implementation of a plan for commissioning building HVAC and Plumbing systems. The third edition represents a departure from past editions and is divided into three distinct parts: Standards, Process and...
628170-000000-000000
1.1 This test method is commonly referred to as the John Deere Cavitation Test.2 The test method defines a heavy-duty diesel engine to evaluate coolant protection as related to cylinder liner pitting caused by cavitation. 1.2 The values stated in SI units are to be regarded as the standard. The...
4.1 For conformance with the intent of the criteria listed in 2.2 and 2.3, coating qualification tests are founded on plant-specific test parameters that realistically reflect or bound the material and process variables that can reasonably be expected to influence qualification testing performance....
1.1 These test methods cover the performance of engine oils intended for use in certain diesel engines. They are performed in a standardized high-speed, single-cylinder diesel engine by either the 1K (0.4?% mass fuel sulfur) or 1N (0.04?% mass fuel sulfur) procedure.3 The only difference in the two...
4.1 This standard builds on the concepts and organizational framework established in Classification E1557. This classification describes transportation surface elements that are major components of most vehicular transportation surfaces. The elemental classification is the common thread...