This standard applies to boxes and enclosures. Flush floor boxes and flush floor enclosures are intended to protect accessories against a load up to and including 1 000 N. NOTE Outdoor requirements are under consideration.
This document applies to wrought steel enclosures and their welding. These enclosures are pressurized with dry air, inert gases, for example sulphur hexafluoride or nitrogen or a mixture of such gases, used in indoor and outdoor installations of high-voltage switchgear and...
This document applies to wrought aluminium and aluminium alloy enclosures and their welding. These enclosures are pressurized with dry air, inert gases, for example sulphur hexafluoride or nitrogen or a mixture of such gases, used in indoor and outdoor installations of...
This document applies to wrought aluminium and aluminium alloy enclosures and their welding. These enclosures are pressurized with dry air, inert gases, for example sulphur hexafluoride or nitrogen or a mixture of such gases, used in indoor and outdoor installations of...
This European Standard applies to cast aluminium alloy enclosures pressurized with dry air, inert gases, for example sulphur hexafluoride or nitrogen or a mixture of such gases, used in indoor or outdoor installations of high-voltage switchgear and controlgear above 1 kV, where the...
This document applies to welded composite enclosures of cast and wrought aluminium alloy pressurized with dry air, inert gases (e.g. sulphur hexafluoride or nitrogen or a mixture of such gases), used in indoor and outdoor installations of high-voltage switchgear and controlgear with...
This European Standard applies to cast aluminium alloy enclosures pressurized with dry air, inert gases, for example sulphur hexafluoride or nitrogen or a mixture of such gases, used in indoor or outdoor installations of high-voltage switchgear and controlgear above 1 kV, where the...
This clause of Part 1 is applicable except as follows: Addition after the fourth paragraph: This standard applies to boxes and enclosures intended to be installed in any kind of floor, and to protect accessories against load up to and including 1 000 N. NOTE Outdoor requirements are...
This part of IEC 60079 contains the specific requirements for the construction and testing of electrical equipment with pressurized enclosures, of type of protection "p", intended for use in explosive gas atmospheres or explosive dust atmospheres. It also includes the requirements for...
This European Standard applies to welded wrought steel enclosures pressurised with dry air, inert gases, for example sulphur hexafluoride or nitrogen or a mixture of such gases, used in indoor and outdoor installations of high-voltage switchgear and controlgear with rated voltages...
This European Standard applies to welded wrought aluminium and aluminium alloy enclosures pressurized with dry air, inert gases, for example sulphur hexafluoride or nitrogen or a mixture of such gases, used in indoor and outdoor installations of high-voltage switchgear and controlgear...
Electrical apparatus enclosures for use in flammable or explosive gases or vapours. Design and construction, tables the grouping of gases and vapours and the corresponding permissible gap dimensions for flanged joints. Treatment of control spindles, shafts, conductors, etc. Appendices...
Equipment covered This Standard specifies the safety requirements for information technology equipment intended to be installed in an outdoor location (hereafter referred to as outdoor equipment). This Standard also applies, where relevant, to outdoor enclosures suitable...
This part of IEC 61439 lays down the general definitions and service conditions, construction requirements, technical characteristics and verification requirements for low-voltage switchgear and controlgear assemblies. NOTE Throughout this document, the term assembly(s) (see 3.1.1) is used for a...
This part of IEC 61439 lays down the general definitions and service conditions, construction requirements, technical characteristics and verification requirements for low-voltage switchgear and controlgear assemblies. NOTE Throughout this document, the term assembly(s) (see 3.1.1) is used for a...
Equipment covered This part of IEC 60950 applies to information technology equipment intended to be installed in an OUTDOOR LOCATION. The requirements for OUTDOOR EQUIPMENT also apply, where relevant, to OUTDOOR ENCLOSURES suitable for direct installation in the field...
Equipment covered This part of IEC 60950 applies to information technology equipment intended to be installed in an OUTDOOR LOCATION. The requirements for OUTDOOR EQUIPMENT also apply, where relevant, to OUTDOOR ENCLOSURES suitable for direct installation in the field...
Equipment covered This part of IEC 60950 applies to information technology equipment intended to be installed in an OUTDOOR LOCATION. The requirements for OUTDOOR EQUIPMENT also apply, where relevant, to OUTDOOR ENCLOSURES suitable for direct installation in the field...
This European Standard covers transformers from 100 kVA to 3 150 kVA intended for operation in three phases distribution networks, for indoor continuous service, 50 HZ , natural cooling, with two windings. A primary (high voltage) winding with a highest voltage for equipment of 3,6 kV to 36 kV A...