1.1 This specification covers the requirements and method of rating and testing for alloy chain slings. Slings shall be assembled using components manufactured in accordance with Specification A391/A391M for Grade 80 chain, Specification A973/A973M for Grade 100 chain, and...
1.1 This specification covers the requirements and method of rating and testing for alloy chain slings. Slings shall be assembled using components manufactured in accordance with Specification A391/A391M for Grade 80 chain, Specification A973/A973M for Grade 100 chain, and...
1.1 This specification covers the requirements and method of rating and testing for alloy chain slings. Slings shall be assembled using components manufactured in accordance with Specification A391/A391M for Grade 80 chain, A973/A973M for Grade 100 chain, and A952/A952M for...
1.1 This specification covers the requirements and method of rating and testing for alloy chain slings. Slings shall be assembled using components manufactured in accordance with Specification A 391/A 391M for Grade 80 chain, A 973/A 973M for Grade 100 chain, and A 952/A 952M...
This specification covers the requirements and method of rating and testing for alloy chain slings. Slings shall be assembled using components manufactured in accordance with Specification A391/A391M for Grade 80 chain, Specification A973/A973M for Grade 100 chain, and...
1.1 This specification covers the requirements and method of rating and testing for alloy chain slings. Slings shall be assembled using components manufactured in accordance with Specification A391/A391M for Grade 80 chain, A 973/A973M for Grade 100 chain, and A952/A952M for...
Requirements and testing for overhead guards designed to protect the operator from falling objects.
This International Standard specifies the requirements and testing of overhead guards, operators' legs and feet protection, roll-over protection system (ROPS) and falling-object protection system (FOPS) for any type of high lift, rider operated, powered industrial truck with a...
This Standard applies to all types of electric cranes, including electric overhead travelling cranes, and hoists for vertical lifting and lowering of freely suspended load for voltages of 750 V and less between conductors. The equipment specified in this Standard is intended for...
This Standard describes the design, construction, load rating, installation, erection, inspection, maintenance, repair, modification, test, and operation of lattice and telescopic boom mobile cranes. Note: See Annex A for illustrations of mobile cranes and Annex B for illustrations of parts of a...
Requirements are presented for the design and fabrication of constructional steel weldments that are used in industrial and mill cranes, lifting devices and other material handling equipment. Requirements are also included for modification, weld repair, and postweld treatments of new and...