This document specifies the requirements for valve protection caps and valve guards used on cylinders for liquefied, dissolved or compressed gases. Valve protection caps and valve guards are some of the options available to protect cylinder valves, including valves with integral pressure regulators...
1.1 This guide covers information on selection of insulation materials, systems design, application methods, protective coverings, guarantees, inspection, testing, and maintenance of thermal insulation primarily for industrial applications in a temperature range of -320 to 1200°F (-195.5 to 648...
This document applies to all thermally insulated means of transport, including: trucks, trailers, tanks, vans, wagons, containers for land transport, small containers, packaging. It is related to every type of insulation. If certain temperatures are due to be maintained independently of...
This part of IEC 60335 deals with the safety of electric HEAT PUMPS, including SANITARY HOT WATER HEAT PUMPS, AIR CONDITIONERS, and DEHUMIDIFIERS incorporating motor-compressors and HYDRONIC FAN COILS UNITS, their maximum RATED VOLTAGES being not more than 250 V for single phase appliances and 600...
This clause of Part 1 is replaced by the following. This part of IEC 60335 deals with the safety of electric heat pumps, including sanitary hot water heat pumps, air conditioners, and dehumidifiers incorporating motor-compressors and hydronic fan coils units, their maximum rated voltages being not...
This clause of Part 1 is replaced by the following. This part of IEC 60335 deals with the safety of electric heat pumps, including sanitary hot water heat pumps, air conditioners, and dehumidifiers incorporating motor-compressors and hydronic fan coils units, their maximum rated voltages being not...
Protection of the environment needs to be considered during the total life-cycle of a particular product, e.g. impact on the environment including expenditure of energy during all phases of its life-cycle, from mining of raw materials, production, testing, packaging, distribution,...
1.1 This guide covers information on selection of insulation materials, systems design, application methods, protective coverings, guarantees, inspection, testing, and maintenance of thermal insulation primarily for industrial applications in a temperature range of -320 to 1200°F (-195.5 to 648...
This International Standard specifies minimum requirements and gives recommendations for axial compressors, single-shaft, and integrally geared process centrifugal compressors, and expandercompressors for special purpose applications that handle gas or process air in the petroleum, petrochemical,...
1.1 This guide covers information on selection of insulation materials, systems design, application methods, protective coverings, guarantees, inspection, testing, and maintenance of thermal insulation primarily for industrial applications in a temperature range of -320 to 1200°F (-195.5 to 648...
This part of ISO 7005 establishes a base specification for pipe flanges suitable for general purpose and industrial applications including, but not limited to, chemical process industries, electric power generating industries, petroleum and natural gas industries. It places responsibility for the...
1.1 This guide covers information on selection of insulation materials, systems design, application methods, protective coverings, guarantees, inspection, testing, and maintenance of thermal insulation primarily for industrial applications in a temperature range of -320 to 1200°F (-195.5 to 648...
1.1 This guide covers information on selection of insulation materials, systems design, application methods, protective coverings, guarantees, inspection, testing, and maintenance of thermal insulation primarily for industrial applications in a temperature range of -320 to 1200°F (-195.5 to 648...
This European Standard specifies stamp marking requirements for transportable refillable LPG cylinders and metallic drums including: - Steel LPG cylinders designed and manufactured in accordance with EN 1442, EN 14140, EN 12807 or an equivalent standard or technical code recognised by the Competent...
1.1 This guide covers information on selection of insulation materials, systems design, application methods, protective coverings, guarantees, inspection, testing, and maintenance of thermal insulation primarily for industrial applications in a temperature range of -320 to 1200°F (-195.5 to 648...
1.1 This guide covers information on selection of insulation materials, systems design, application methods, protective coverings, guarantees, inspection, testing, and maintenance of thermal insulation primarily for industrial applications in a temperature range of -320 to 1200°F (-195.5 to 648...
This part of IEC 61514 specifies design reviews and tests intended to measure and determine the static and dynamic performance, the degree of intelligence and the communication capabilities of single-acting or double-acting intelligent valve positioners. The tests may be applied to positioners...
1.1 This guide covers information on selection of insulation materials, systems design, application methods, protective coverings, guarantees, inspection, testing, and maintenance of thermal insulation primarily for industrial applications in a temperature range of -320 to 1200°F (-195.5 to 648...
1.1 This guide covers information on selection of insulation materials, systems design, application methods, protective coverings, guarantees, inspection, testing, and maintenance of thermal insulation primarily for industrial applications in a temperature range of -320 to 1200°F (-195.5 to 648...
When choosing a thermal insulation product or combination of products, physical, chemical and mechanical properties and the significance of those properties should be considered. ASTM test methods are usually performed under laboratory conditions and may not accurately represent field conditions...