loading
ASTM PACKAGING - ASTM PACKAGING STANDARDS AND RELATED TECHNICAL MATERIAL
ASTM
A description is not available for this item.
SEMI PACKAGING - PACKAGING
SEMI
A description is not available for this item.
JIS Z 0209 - Method of Revolving Hexagonal Drum Test for Package and Shipping Containers
March 1, 1976 - JSA
A description is not available for this item.
46 CFR 140-155 - SHIPPING
CFR
A description is not available for this item.
46 CFR 156-165 - SHIPPING
CFR
A description is not available for this item.
46 CFR 41-69 - SHIPPING
CFR
A description is not available for this item.
46 CFR 90-139 - SHIPPING
CFR
A description is not available for this item.
46 CFR 1-40 - SHIPPING
CFR
A description is not available for this item.
46 CFR 166-199 - SHIPPING
CFR
A description is not available for this item.
46 CFR 200-499 - SHIPPING
CFR
A description is not available for this item.
46 CFR 500-END - SHIPPING
CFR
A description is not available for this item.
46 CFR 70-89 - SHIPPING
CFR
A description is not available for this item.
ASTM D999-08(2015) - Standard Test Methods for Vibration Testing of Shipping Containers
October 1, 2015 - ASTM International

4.1 Shipping containers are exposed to complex dynamic stresses when subjected to vibration present in all transportation vehicles. Approximating the actual damage, or lack of damage, experienced in shipping may require subjecting the container(s) and contents to...

NAS3454 - REUSABLE SHIPPING CONTAINERS
November 30, 2012 - AIA/NAS

This standard provides a method for packaging delicate units (such as repairable and non-repairable electronic and optical units) in containers that are capable of being recycled for reuse.

ASTM D999-08 - Standard Test Methods for Vibration Testing of Shipping Containers
August 1, 2008 - ASTM International

Shipping containers are exposed to complex dynamic stresses when subjected to vibration present in all transportation vehicles. Approximating the actual damage, or lack of damage, experienced in shipping may require subjecting the container(s) and contents to vibration...

ASTM D4169-22 - Standard Practice for Performance Testing of Shipping Containers and Systems
January 1, 2022 - ASTM International

1.1 This practice provides a uniform basis of evaluating, in a laboratory, the ability of shipping units to withstand the distribution environment. This is accomplished by subjecting them to a test plan consisting of a sequence of anticipated hazard elements encountered in various...

TAPPI T 802 - Drop test for fiberboard shipping containers
January 1, 2012 - TAPPI

This method describes procedures for determining the ability of fiberboard containers to protect their contents and/or to withstand impact in free-fall drops. These procedures are specifically designed for controlled drop testing of solid fiber or corrugated shipping containers...

ASTM D4169-16 - Standard Practice for Performance Testing of Shipping Containers and Systems
April 1, 2016 - ASTM International

1.1 This practice provides a uniform basis of evaluating, in a laboratory, the ability of shipping units to withstand the distribution environment. This is accomplished by subjecting them to a test plan consisting of a sequence of anticipated hazard elements encountered in various...

ASTM D4169-14 - Standard Practice for Performance Testing of Shipping Containers and Systems
November 1, 2014 - ASTM International

1.1 This practice provides a uniform basis of evaluating, in a laboratory, the ability of shipping units to withstand the distribution environment. This is accomplished by subjecting them to a test plan consisting of a sequence of anticipated hazard elements encountered in various...

Advertisement