1.1 This specification covers the fabrication of new fully enclosed wirebound pallet-type wood boxes intended for use as containers for domestic and overseas shipment of general materials and supplies, not exceeding 2500 lb [1134 kg] (see 4.1 and 10.1). 1.2 Wirebound pallet-type wood...
1.1 This specification covers the fabrication of new fully enclosed wirebound pallet-type wood boxes intended for use as containers for domestic and overseas shipment of general materials and supplies, not exceeding 2500 lb [1134 kg] (see 4.1 and 10.1). 1.2 Wirebound pallet-type wood...
1.1 This specification covers nails, spikes, staples, and other driven fasteners, as listed in Table 1. TABLE 1 Classification and Identification Index Type Style Style Identification Table I-Nails (NL) 1. Brads BR 3 2. Barrel BL 4 3. Boat BTH/BTL 5 4. Box A BXA 6 Box B BXB 7 5. Broom BM 8 6....
This specification covers the fabrication of new fully enclosed wire bound pallet-type wooden boxes intended for use as containers for domestic and overseas shipment of general materials and supplies, not exceeding a certain weight given. Wire bound pallet-type wooden box performance...
1.1 This specification covers nails, spikes, staples, and other driven fasteners, as listed in Table 1. Note 1-Fastener ductility information is presented in Table 2 and dimensional information in Tables 3-67. 1.2 Fasteners described in this specification are driven by hand tool, power tool, or...
This part of EN 12629, taken together with EN 12629-1:2000+A1, applies to machines for the manufacture of blocks, kerbs, paving stones and similar concrete products. EN 12629-1:2000+A1 specifies general requirements applicable to machines for the manufacture of constructional products from concrete...
1.1 This part of EN 12629, taken together with EN 12629-1:2000+A1, applies to machines for the manufacture of constructional products of calcium-silicate or concrete, where the mould(s) is(are) mounted on a turning or slide table. The motive power for compressing the mixture is effected either...
1.1 This specification covers the fabrication of new fully enclosed wirebound pallet-type wooden boxes intended for use as containers for domestic and overseas shipment of general materials and supplies, not exceeding 2500 lb [1134 kg] (see 10.1). 1.2 Wirebound pallet-type wooden box...
This part of DS/ISO 12777 specifies methods of determining the resistance of pallet joints primarily to static load by determining the strength and stiffness of nailed or stapled joints, wood to wood, wood to wood-based materials, wood to plastics or plastics to plastics.
1.1 This specification covers the fabrication of new fully enclosed wirebound pallet-type wooden boxes intended for use as containers for domestic and overseas shipment of general materials and supplies, not exceeding 2500 lb [1134 kg] (see 10.1). 1.2 Wirebound pallet-type wooden box...
This standard gives guidelines on nails and staples used in the assembly of new and repair of used wooden flat pallets.
This part of the standard specifies methods of determining the resistance of pallet nails and staples to axial load by specifying test methods for determining a) characteristics and maximum load for axially loaded nailed or stapled joints (wood to wood); b) characteristics and maximum load...