1.1 This test method covers the determination of microplastic particle size distribution, shape characterization, and number concentration (particle counts) in sample extracts containing particles between 5?μm and 100?μm. Light is transmitted through a flow cell...
1.1 This test method covers the determination of microplastic particle size distribution, shape characterization, and number concentration (particle counts) in sample extracts containing particles between 5?μm and 100?μm. Light is transmitted through a flow cell...
1.1 This practice covers the calibration and verification of Dynamic Imaging Analyzers (analyzers) using catalytic and non-catalytic reference materials. The measurement range of analyzers covers from 500?μm to 20?000?μm. 1.2 This practice may also be used to analyze catalytic...
1.1 This practice describes procedural steps to create a correlation that can be used to compare results of proppant size distributions between dynamic imaging analyzers (analyzers) and prescribed sieve sets. 1.2 The proppant size and distribution specifications that are...
1.1 This guide provides information for determining particle size and shape using Dynamic Imaging Analyzers (DIA) in multiple application points including in-line, at-line and stand alone, lab based or portable, configurations. This guide focuses on concepts and strategies for...
5.1 This practice is used to assess the indigenous inclusions or second-phase constituents of metals using basic stereological procedures performed by automatic image analyzers. 5.2 This practice is not suitable for assessing the exogenous inclusions in steels and other metals. Because of...
1.1 This test method covers the determination of total nitrogen (TN) and total dissolved nitrogen (TDN) in surface water, seawater, groundwater, wastewater, and wastewater effluents in the range from 0.2?mg/L N to 10?mg/L N. Concentrations from 10?mg/L to 500?mg/L are possible when used in...
1.1 This test method uses a direct imaging analyzer to count and measure the size and shape of dispersed solid particles and water droplets in light and middle distillate fuels in the overall range from 4 µm to 100 µm and in size bands of >e;4 µm, >e;6 µm, and...
1.1 This test method, one of several found valuable for the measurement of particle size, covers the determination of the particle size distribution of alumina or quartz powders (0.6 to 56.0 μm) using electrical sensing zone particle size analyzers....
1.1 This practice covers the determination of the particle concentration, by number, and the size distribution of airborne particles in dust-controlled areas and clean rooms, for particles in the size range of approximately 0.01 to 5.0 µm. Particle...
This test method uses a direct imaging analyzer to count and measure the size and shape of dispersed solid particles and water droplets in light and middle distillate fuels in the overall range from 4 μm to 100 μm and in size bands of ≥4 μm, ≥6 μm, and ≥14 μm. NOTE...
1.1 This test method uses a direct imaging analyzer to count and measure the size and shape of dispersed solid particles and water droplets in light and middle distillate fuels in the overall range from 4 μm to 100 μm and in size bands of ≥4 μm, ≥6 μm, and ≥14 μm. Note...