- Trained on our vast library of engineering resources.
loading
ASTM F404-21 - Standard Consumer Safety Specification for High Chairs
November 15, 2021 - ASTM International

1.1 This consumer safety specification covers the performance requirements and methods of test to ensure the satisfactory performance of the high chair and high chairs created by using a high chair conversion kit and component(s) from another product. 1.2 This consumer safety specification is...

ASTM E1593-21 - Standard Guide for Assessing the Efficacy of Consumer Products in Reducing the Perception of Malodor
July 15, 2021 - ASTM International

5.1 The purpose of this guide is to assess the ability of consumer products to reduce malodor intensity from a control state. Several experimental hypotheses are possible, depending on the objective of the test. Possible objectives with respective hypotheses are given in Appendix X1. 5.2 Many...

IEC 60704-2-1 - Household and similar electrical appliances – Test code for the determination of airborne acoustical noise – Part 2-1: Particular requirements for dry vacuum cleaners
October 1, 2020 - IEC

General This part of IEC 60704 is applicable for the determination of airborne acoustical noise of mains operated and cordless dry vacuum cleaners for household use or under conditions similar to those in households. This part of IEC 60704 does not apply to vacuum cleaners for industrial or...

ASTM F404-20 - Standard Consumer Safety Specification for High Chairs
October 1, 2020 - ASTM International

1.1 This consumer safety specification covers the performance requirements and methods of test to ensure the satisfactory performance of the high chair and high chairs created by using a high chair conversion kit and component(s) from another product. 1.2 This consumer safety specification is...

ASTM C1055 - Standard Guide for Heated System Surface Conditions that Produce Contact Burn Injuries
April 1, 2020 - ASTM

This guide covers a process for the determination of acceptable surface operating conditions for heated systems. The human burn hazard is defined, and methods are presented for use in the design or evaluation of heated systems to prevent serious injury from contact with the exposed surfaces. The...

ASTM C1055-20 - Standard Guide for Heated System Surface Conditions that Produce Contact Burn Injuries
April 1, 2020 - ASTM International

1.1 This guide covers a process for the determination of acceptable surface operating conditions for heated systems. The human burn hazard is defined, and methods are presented for use in the design or evaluation of heated systems to prevent serious injury from contact with the exposed surfaces. 1...

ASTM F404-18a - Standard Consumer Safety Specification for High Chairs
November 15, 2018 - ASTM International

1.1 This consumer safety specification covers the performance requirements and methods of test to ensure the satisfactory performance of the high chair and high chairs created by using a high chair conversion kit and component(s) from another product. 1.2 This consumer safety specification is...

ASTM F404-18 - Standard Consumer Safety Specification for High Chairs
February 15, 2018 - ASTM International

1.1 This consumer safety specification covers the performance requirements and methods of test to ensure the satisfactory performance of the high chair and high chairs created by using a high chair conversion kit and component(s) from another product. 1.2 This consumer safety specification is...

ASTM F404-17a - Standard Consumer Safety Specification for High Chairs
October 1, 2017 - ASTM International

1.1 This consumer safety specification covers the performance requirements and methods of test to ensure the satisfactory performance of the high chair and high chairs created by using a high chair conversion kit and component(s) from another product. 1.2 This consumer safety specification is...

DIN EN 15918 - Cycles - Cycle trailers - Safety requirements and test methods (includes Amendment :2017)
May 1, 2017 - DIN

This European standard specifies safety requirements and test methods for two track cycle trailers (i.e. with one or two wheels) and their connecting devices. These cycle trailers are intended for the conveyance of cargo loads or up to two passive child passengers (i.e. not pedalling), both...

DS/EN 15918 - Cycles – Cycle trailers – Safety requirements and test methods
March 13, 2017 - DS

This European standard specifies safety requirements and test methods for two track cycle trailers (i.e. with one or two wheels) and their connecting devices. These cycle trailers are intended for the conveyance of cargo loads or up to two passive child passengers (i.e. not pedalling), both...

ASTM F404-17 - Standard Consumer Safety Specification for High Chairs
February 1, 2017 - ASTM International

1.1 This consumer safety specification covers the performance requirements and methods of test to ensure the satisfactory performance of the high chair and high chairs created by using a high chair conversion kit and component(s) from another product. 1.2 This consumer safety specification is...

ASTM F404-16a - Standard Consumer Safety Specification for High Chairs
July 1, 2016 - ASTM International

1.1 This consumer safety specification covers the performance requirements and methods of test to ensure the satisfactory performance of the high chair and high chairs created by using a high chair conversion kit and component(s) from another product. 1.2 This consumer safety specification is...

ASTM F404-16 - Standard Consumer Safety Specification for High Chairs
January 15, 2016 - ASTM International

1.1 This consumer safety specification covers the performance requirements and methods of test to ensure the satisfactory performance of the high chair and high chairs created by using a high chair conversion kit and component(s) from another product. 1.2 This consumer safety specification is...

ASTM F404-15 - Standard Consumer Safety Specification for High Chairs
May 15, 2015 - ASTM International

1.1 This consumer safety specification covers the performance requirements and methods of test to ensure the satisfactory performance of the high chair and high chairs created by using a high chair conversion kit and component(s) from another product. 1.2 This consumer safety specification is...

ASTM F1157-04(2015) - Standard Practice for Classifying the Relative Performance of the Physical Properties of Security Seals
January 1, 2015 - ASTM International

1.1 This practice covers methods for testing the physical properties of mechanical (passive) security seals. Where appropriate, the various tests include particular apparatus or procedural specifications required for different types of security seals. This practice does not address adhesive...

ASTM F404-14a - Standard Consumer Safety Specification for High Chairs
September 1, 2014 - ASTM International

1.1 This consumer safety specification covers the performance requirements and methods of test to ensure the satisfactory performance of the high chair and high chairs created by using a high chair conversion kit and component(s) from another product. 1.2 This consumer safety specification is...

ASTM C1055-03(2014) - Standard Guide for Heated System Surface Conditions that Produce Contact Burn Injuries
February 1, 2014 - ASTM International

1.1 This guide covers a process for the determination of acceptable surface operating conditions for heated systems. The human burn hazard is defined, and methods are presented for use in the design or evaluation of heated systems to prevent serious injury from contact with the exposed surfaces. 1...

ASTM F404-14 - Standard Consumer Safety Specification for High Chairs
January 1, 2014 - ASTM International

1.1 This consumer safety specification covers the performance requirements and methods of test to ensure the satisfactory performance of the high chair. 1.2 This consumer safety specification is intended to minimize injuries to children resulting from normal usage and reasonably foreseeable misuse...

ASTM F404-13a - Standard Consumer Safety Specification for High Chairs
November 1, 2013 - ASTM International

1.1 This consumer safety specification covers the performance requirements and methods of test to ensure the satisfactory performance of the high chair. 1.2 This consumer safety specification is intended to minimize injuries to children resulting from normal usage and reasonably foreseeable misuse...

Advertisement