This specification covers the requirements for pressure and differential pressure transducers for general applications. Pressure transducers typically consist of a sensing element that is in contact with the process medium and a transduction element that modifies the signal from the sensing element...
This specification covers the requirements for pressure and differential pressure transducers for general applications. Pressure transducers typically consist of a sensing element that is in contact with the process medium and a transduction element that modifies the signal from the sensing element...
This part of IEC 60534 establishes a theoretical method to predict the external soundpressure level generated in a control valve and within adjacent pipe expanders by the flow of compressible fluids. This method considers only single-phase dry gases and vapours and is based on the perfect...
1.1 This practice covers acoustic emission (AE) examination or monitoring of reinforced thermosetting resin pipe (RTRP) to determine structural integrity. It is applicable to lined or unlined pipe, fittings, joints, and piping systems. 1.2 This practice is applicable to...
This part of IEC 60534 establishes a theoretical method to predict the external sound-pressure level generated in a control valve and within adjacent pipe expanders by the flow of compressible fluids. This method considers only single-phase dry gases and vapours and is based on the perfect...
This specification covers the requirements for pressure and differential pressure transducers for general applications. Pressure transducers typically consist of a sensing element that is in contact with the process medium and a transduction element that modifies the signal from the sensing element...
This specification covers the requirements for pressure and differential pressure transducers for general applications. Pressure transducers typically consist of a sensing element that is in contact with the process medium and a transduction element that modifies the signal from the sensing element...