1.1 These symbols specify terminology for the dimensions of pipe fittings made of plastic materials. It consists of a list of letter designations with definitions, followed by drawings of typical fittings, with the significant dimensions labeled in accordance with these letter...
1.1 This specification covers poly(vinyl chloride) (PVC) threaded Schedule 80 pipe fittings. Included are requirements for materials, workmanship, dimensions, and burst pressure. Note 1: Threaded CPVC plastic pipe fittings, Schedule 80, which were formerly included in...
This specification covers poly(vinyl chloride) (PVC) Schedule 40 pipe fittings made from four PVC plastic compounds and intended for use with Iron Pipe Size (IPS) outside-diameter plastic pipe. Fittings fabricated by welding are not included in this specification....
4.1 Using the procedures and apparatus in Sections 8 and 9 and the manufacturer's instructions, pressure-tight joints as strong as the pipe itself can be made between manufacturer-recomme
This specification covers chlorinated poly(vinyl chloride) (CPVC) Schedule 40 socket-type pipe fittings intended for use with Iron Pipe Size (IPS) outside-diameter plastic pipe in the distribution of pressurized liquids only, which are chemically compatible with the...
This SAE Standard includes complete general and dimensional specifications for those types of pipe fittings commonly used in the automotive and other mass production industries where the use of lubricants or sealers is objectionable. The automotive pipe fittings shown in...
The Standard specifies the steel seamless pipe fittings, to be fitted by socket welding, mainly to pressure service pipings 1) high pressure service pipings 2) jigh temperature service pipings 3) alloy steel pipings 4), stainless steel pipings 5) and low temperature service pipings 6)...
This specification covers high-silicon iron pipe and pipe fittings intended for corrosion-resistant service for both above- and below-grade construction. The castings shall be true to pattern, reasonable smooth, and free from defects that would make the castings unfit for the...
This Standard specifies pipe fittings (hereafter referred to as "fittings") to be used for jointing with polybutene pipes (hereafter referred to as "pipes") specified in JIS K 6778 mainly for the conveyance of water at .90oC or lower The polybutene pipes, as well as the...
This specification covers reinforced plastic pipe and fitting system made from epoxy resin and glass-fiber reinforcement, together with adhesive for joint assembly, intended for services in aviation jet turbine fuel lines installed below ground. The fiberglass pipe shall be...
1.1 This test method covers a procedure for establishing Pressure Rating for PVC schedule 40 and 80 socket-type fittings by evaluating fitting failure test data derived by testing water-filled assemblies of pipe and fittings. 1.2 Unless the data approximates a straight...
1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, flattening resistance, impact resistance, pipe stiffness, extrusion quality, joining systems and a form of marking for type PSM poly(vinyl chloride) (PVC) sewer pipe and fittings...
GENERAL: Cast iron, malleable iron and steel fittings conform to ANSI Standards B-16.3 and B-16.14. Brass fittings conform to ANSI Standard B-16.15. This standard covers pipe fittings parts like reducing pipe adapters, pipe couplings, pipe and street...
1.1 This specification covers requirements and methods of test for materials, dimensions and tolerances, hydrostatic-burst strength, chemical resistance, and longitudinal tensile properties, for reinforced epoxy resin pipe and fittings for use in gas mains and services for direct...
This Standard specifies the terms and definitions relating to the iron and steel pipe fittings used for iron and steel piping through which a fluid such as steam, water, gas or air flows.
1.1 This specification covers pipe and fittings fabricated by contact molding, for pressures to 150 psi and made of a commercial-grade polyester resin. Included are requirements for materials, properties, design, construction, dimensions, tolerances, workmanship, and appearance. 1.2...