This specification covers machine-made reinforced thermosetting resin pressure pipe (RTRP) manufactured by the filament winding process. This specification does not include reinforced polymer mortar pipe (RPMP), which is another type of fiberglass pipe. The pipes are generally...
1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, flattening resistance, impact resistance, pipe stiffness, extrusion quality, joining systems and a form of marking for type PSM poly(vinyl chloride) (PVC) sewer pipe and fittings...
1.1 This specification covers requirements and methods of test for materials, dimensions and tolerances, hydrostatic-burst strength, chemical resistance, and longitudinal tensile properties, for reinforced epoxy resin pipe and fittings for use in gas mains and services for direct burial and...
This specification covers coextruded cross linked polyethylene composite pressure pipe with welded aluminum tube reinforcement between the inner and outer layers. The inner and outer cross linked polyethylene layers are bonded to the aluminum tube by a melt adhesive. Included is a system of...
1.1 This specification covers requirements and test methods for materials, workmanship, dimensions, perforations, pipe stiffness, elongation, joint separation resistance, quality of extruded polyethylene, brittleness, testing, and marking of corrugated polyethylene (PE) pipe...
1.1 This specification covers a coextruded polyethylene composite pressure pipe with a welded aluminum tube reinforcement between the inner and outer layers. The inner and outer polyethylene layers are bonded to the aluminum tube by a melt adhesive. Included is a system of nomenclature for...
1.1 This specification covers crosslinked polyethylene (PEX) pipe that is outside diameter controlled in metric pipe sizes (DN 16 to 1000) and inch pipe sizes (NPS 3 to 54), and pressure rated (see Appendix X1) using the ISO MRS rating system. This specification is intended for...
1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, and markings for on-site manufactured multilayer reinforced polyethylene composite pipe. It covers nominal sizes 6 in. through 36 in. (150 mm through 915 mm). These multilayered...
1.1 This specification covers metal insert fittings with split ring and compression nut (compression joint) and metal insert fittings with copper crimp rings (crimp joint) for four sizes of composite pressure pipe. These fittings are intended for use in 125 psi (690 kPa) cold- and hot-water...
1.1 This specification covers cold expansion fittings and cross-linked (PEX) reinforcing rings for use with cross-linked polyethylene (PEX) plastic tubing in nominal tubing sizes of 3/8 , 1/2 , 5/8 , 3/4 , 1, 11/4 , 11/2 , 2, 21/2 , and 3 in. that meet the requirements of Specification F876 or...
This specification covers coextruded cross linked polyethylene composite pressure pipe with welded aluminum tube reinforcement between the inner and outer layers. The inner and outer cross linked polyethylene layers are bonded to the aluminum tube by a melt adhesive. Included is a system of...
1.1 This specification covers requirements for materials, dimensions, sustained pressure, accelerated regression testing, burst pressure, flattening, impact resistance, workmanship, solvent cement joint testing, and methods of marking for oriented poly(vinyl chloride) (PVCO) pipe for...
1.1 This specification defines requirements for the data used in the tracking and traceability base-62 encoding system and the format of the resultant code to characterize various components used in fuel gas piping systems. 1.2 The final output of this specification is a 16 digit alpha-numeric code...
1.1 This specification covers a coextruded polyethylene composite pressure pipe with a welded aluminum tube reinforcement between the inner and outer layers. The inner and outer polyethylene layers are bonded to the aluminum tube by a melt adhesive. Included is a system of nomenclature for...
1.1 This specification covers chlorinated poly(vinyl chloride) (CPVC) pipe made in Schedule 40 and 80 sizes and pressure-rated for water (see Appendix X1). Included are criteria for classifying CPVC plastic pipe materials and CPVC plastic pipe, a system of nomenclature for CPVC...
1.1 This specification covers chlorinated poly(vinyl chloride) (CPVC) pipe made in standard thermoplastic pipe dimension ratios and pressure rated for water (see Appendix X1). Included are criteria for classifying CPVC plastic pipe materials and CPVC plastic pipe, and...