- Trained on our vast library of engineering resources.
loading
CEI UNI EN 16247-4 - Energy audits Part 4: Transport
August 1, 2015 - CEI

This European Standard shall be used in conjunction with and is supplementary to EN 16247-1, Energy audits - Part 1: General requirements. It provides additional requirements to EN 16247-1 and shall be applied simultaneously. The procedures described here apply to the different modes of transport...

DIN EN 16247-4 - Energy audits - Part 4: Transport
August 1, 2014 - DIN

This European Standard shall be used in conjunction with and is supplementary to EN 16247-1, Energy audits - Part 1: General requirements. It provides additional requirements to EN 16247-1 and shall be applied simultaneously. The procedures described here apply to the different modes of transport...

DS/EN 16247-4 - Energy audits – Part 4: Transport
June 20, 2014 - DS

This European Standard shall be used in conjunction with and is supplementary to EN 16247 1, Energy audits - Part 1: General requirements. It provides additional requirements to EN 16247 1 and shall be applied simultaneously. The procedures described here apply to the different modes of transport...

Advertisement