1.1 This specification describes the manufacturing requirements for spray shield stock and the fabrication and installation requirements for spray shields made from that stock. 1.1.1 Sections 2 - 14 address the manufacturing requirements for the spray shield stock. Annex A1 addresses the...
1.1 This practice provides information on apparatus, safety, pre-test preparation and procedures for conducting field tests of polyethylene pressure piping systems after installation using gaseous testing media such as unodorized inert non-toxic gas or air, and applying...
This specification covers polyethylene (PE) pipe made in dimensions based on outside determined range of diameters and larger. The piping is intended for new construction and insertion renewal of old piping systems used for the transport of water, municipal sewage, domestic...
This practice governs procedures and references ASTM specifications for underground installation of thermoplastic pressure piping, 63 in. (1372 mm) nominal size and smaller. It is beyond the scope of this practice to describe these procedures in detail since it is recognized that significant...
1.1 This guide describes the the specification and re-construction of in-situ pipelines and conduits 2 in. to 63 in. (50 mm to 1600 mm) diameter) by the pulled-in-place installation, into an existing conduit, of circular, radially reduced, Shape-Memory-Polymer
1.1 This specification covers poly(vinyl chloride) (PVC) pipe made in Schedule 40, 80, and 120 sizes and pressure-rated for water (see Appendix X1). Included are criteria for classifying PVC plastic pipe materials and PVC plastic pipe, a system of nomenclature for PVC plastic pipe, and...
5.1 This practice applies to materials manufactured in accordance with Specification C1729 (aluminum jacketing) or Specification C1767 (stainless steel jacketing). This standard is intended to provide a basic practice for installing these types of materials. Refer to Specifications C1729 and C1767...
This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. These pipe and fittings are intended for non-pressure applications, as the selection of the proper size for sanitary drain, waste, vent, and storm drain systems allows free air space for...
4.1 This practice may not apply to products which shall be subject to failure at relatively low strains. For low ductility materials, the installed pipe/soil system shall be sufficiently rigid to prevent pipe deformations which could strain the piping material beyond its safe strain...
1.1 This guide covers criteria for selecting thermal insulation jacketing materials and is not intended for use as a performance or product specification. 1.2 This guide applies to jacketing materials applied over thermal insulation for piping, ducts, and equipment. 1.3 This guide includes...
4.1 The objective of this practice is to provide ergonomic design criteria for maritime vessels and structures to ensure that maritime systems and equipment are designed in compliance with requirements for human performance, human workload, health and safety, survivability, and habitability....
This specification covers polyethylene (PE) pipe made in three standard outside diameter sizing systems, based on outside diameters of DIPS 3, IPS 4, Metric 90 mm and larger. For smaller sizes refer to Specification D3035. See 5.2.5 for guidelines on special sizes. The piping is...
This specification covers polyethylene (PE) pipe made in dimensions based on outside determined range of diameters and larger. The piping is intended for new construction and insertion renewal of old piping systems used for the transport of water, municipal sewage, domestic...
This specification covers poly(vinyl chloride) (PVC) Schedule 40 pipe fittings. Included are requirements for materials, workmanship, dimensions, and burst pressure. NOTE 1-Socket-type CPVC plastic pipe fittings, Schedule 40, which were formerly included in this standard, are now covered by...
1.1 This specification covers poly(vinyl chloride) (PVC) Schedule 40 pipe fittings. Included are requirements for materials, workmanship, dimensions, and burst pressure. Note 1: Socket-type CPVC plastic pipe fittings, Schedule 40, which were formerly included in this standard, are now covered by...
1.1 This specification covers chlorinated poly(vinyl chloride) (CPVC) threaded Schedule 80 pipe fittings. Included are requirements for materials, workmanship, dimensions, and burst pressure. Note 1: The CPVC fittings covered by this specification were covered previously in Specification D2464. 1.2...
1.1 This specification covers poly(vinyl chloride) (PVC) pipe made in Schedule 40, 80, and 120 sizes and pressure-rated for water (see Appendix X1). Included are criteria for classifying PVC plastic pipe materials and PVC plastic pipe, a system of nomenclature for PVC plastic pipe, and...
Inclusions This Code applies to a) the design, location, construction, operation, operator training, and maintenance of LNG refuelling stations, including LNG mobile refuelling units (MRUL), with single containment storage tanks up to 265 m3 (70 000 gal) water capacity employed for vehicle LNG...