This standard practice covers the use of the plastic mold compaction device (PM device) to prepare cylindrical test specimens with an approximate 2:1 height to diameter aspect ratio for use in a variety of mechanical property testing (e.g. compressive strength, elastic modulus,...
This specification defines the minimum durability and performance requirements of exterior mold-in-color plastic components.
This specification defines the minimum durability and performance requirements of exterior mold-in-color plastic components.
This specification covers a polyimide plastic in the form of isostatically molded rod, bar, and tube, unidirectionally molded plaque, and direct formed parts.
1.1 This test method provides procedures for an indication of the environmental stress crack resistance of plastic injection molded open head pails, covers, and components as a summation of the effects of container design, resin, manufacturing conditions, field performance, and other...
This specification covers the standard requirements for commercial zinc casting alloys in ingot form for use in the manufacture of sheet metal forming dies, sand cast or plaster cast forming dies, and plastic injection molds. Kirksite A alloy (UNS Z35543) is intended for use in the...
This document describes industry accepted practices to inspect molded plastic gears. It identifies the unique characteristics of molded plastic gears that influence the accuracy and repeatability of gear measurements. This document does not establish a quality...
1.1 This specification covers composition, thickness, fabricating procedures, and physical property requirements for glass fiber reinforced thermoset polyester, vinyl ester, or other qualified thermosetting resin laminates comprising the materials of construction for RTP corrosion-resistant tanks,...
This specification deals with molds for forming concrete test cylinders vertically. Molds shall be constructed in the form of right circular cylinders and have a nominal inside height equal to twice the nominal inside diameter. The following are types of molds covered: reusable...
This specification establishes requirements for sulfone plastic insert fittings utilizing a copper crimp ring for SDR9 cross-linked polyethylene (PEX) tubing for cold- and hot-water distribution systems. Material for fitting shall be molded from sulfone plastic. Molded...
This specification establishes requirements for sulfone plastic insert fittings utilizing a copper crimp ring for SDR9 cross-linked polyethylene (PEX) tubing for cold- and hot-water distribution systems. Material for fitting shall be molded from sulfone plastic. Molded...
1.1 This specification covers the requirements for smooth-wall perforated and nonperforated poly(vinyl chloride) (PVC) plastic pipe and couplings for use in subsurface drainage systems of highways, airports, and similar applications in nominal sizes of 4, 6, and 8 in. and in pipe stiffnesses...