1.1 This test method covers the determination of the time-to-failure of both thermoplastic and reinforced thermosetting/resin pipe under constant internal pressure. 1.2 This test method provides a method of characterizing plastics in the form of pipe under the conditions prescribed. 1...
This specification covers coextruded poly(vinyl chloride) plastic pipe with a cellular core and concentric inner and outer solid layers. The pipe is produced using a multilayer coextrusion die for nonpressure use in three series: an IPS Schedule 40 series; a PS series with an...
1.1 This guide describes installation techniques and considerations for open-cut construction of buried pipe. Although this guide was developed for plastic pipe, the concepts of providing the appropriate soil support, care in handling, correct joining techniques, proper soil...
This specification covers poly(vinyl chloride) (PVC) Schedule 40 pipe fittings made from four PVC plastic compounds and intended for use with Iron Pipe Size (IPS) outside-diameter plastic pipe. Fittings fabricated by welding are not included in this specification....
1.1 This specification covers poly(vinyl chloride) (PVC) threaded Schedule 80 pipe fittings. Included are requirements for materials, workmanship, dimensions, and burst pressure. Note 1: Threaded CPVC plastic pipe fittings, Schedule 80, which were formerly included in this...
1.1 These symbols specify terminology for the dimensions of pipe fittings made of plastic materials. It consists of a list of letter designations with definitions, followed by drawings of typical fittings, with the significant dimensions labeled in accordance with these letter...
This specification covers acrylonitrile-butadi
1.1 This specification covers chlorinated poly(vinyl chloride) (CPVC) pipe made in Schedule 40 and 80 sizes and pressure-rated for water (see Appendix X1). Included are criteria for classifying CPVC plastic pipe materials and CPVC plastic pipe, a system of...
1.1 This specification covers chlorinated poly(vinyl chloride) (CPVC) pipe made in standard thermoplastic pipe dimension ratios and pressure rated for water (see Appendix X1). Included are criteria for classifying CPVC plastic pipe materials and CPVC plastic...
This specification covers chlorinated poly(vinyl chloride) (CPVC) Schedule 40 socket-type pipe fittings intended for use with Iron Pipe Size (IPS) outside-diameter plastic pipe in the distribution of pressurized liquids only, which are chemically compatible with the...
1.1 This specification covers polyethylene (PE) pipe made in thermoplastic pipe dimension ratios based on outside diameter IPS 1/2 to 3, for both non-pressure and pressure rated water (see Appendix X1). Included are requirements for polyethylene compounds and PE plastic...
1.1 This specification covers solvent cement for joining acrylonitrile-butadi