This SAE Recommended Practice applies to a plug-in electric vehicle (PEV) which is equipped with an onboard inverter and communicates using IEEE 2030.5-2018. It is a supplement to the SEP2 standard, which supports the use cases defined by SAE J2836/3. It provides guidance for the use of the...
This SAE Recommended Practice establishes the communication for the variety of potential functions for plug-in electric vehicle (PEV) customers. This includes features for use case items in SAE J2836/3 that may be PEV/customer optional equipment, such as AC vehicle-to-load (V2L) and AC...
029300-000000-000000
This SAE Information Report, SAE J2931, establishes the requirements for the powerline carrier (PLC) digital communication between plug-in electric vehicles (PEVs), the electric vehicle supply equipment (EVSE) and the utility or service provider, energy services interface (ESI), advanced...
This SAE Recommended Practice establishes requirements and specifications for communication between plug-in electric vehicle (PEV) and the DC off-board charger. Where relevant, this document notes, but does not formally specify, interactions between the vehicle and vehicle operator. This...
This specification covers the requirements for seamless UNS C10200, C12000, or C12200 copper alloy tubes used for connection, repairs, or alternations of field air conditioning or refrigeration units. Materials in the form of billets, bars, or tubes should be used to produce a homogeneous uniform...
This SAE Information Report, SAE J2836-2, establishes use cases and general information for communication between plug-in electric vehicles (PEVs) and the DC off-board charger. Where relevant, this document notes, but does not formally specify, interactions between the vehicle and vehicle...
016860-000000-000000
This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions. Castings produced to this specification may be manufactured for and supplied from stock. Mechanical tests are required only when specified by the...
00962a-000000-000000
013630-000000-000000
This SAE Recommended Practice J2953/1 establishes requirements and specification by which a specific Plug-In Electric Vehicle (PEV) and Electric Vehicle Supply Equipment (EVSE) pair can be considered interoperable. The test procedures are further described in J2953/2.
This SAE Recommended Practice SAE J2953/2 establishes the test procedures to ensure the interoperability of Plug-In Vehicles (PEV) and Electric Vehicle Supply Equipment (EVSE) for multiple suppliers.
This SAE Technical Information Report SAE J2931/4 establishes the specifications for physical and data-link layer communications using broadband Power Line Communications (PLC) between the plug-In electric vehicle (PEV) and the electric vehicle supply equipment (EVSE) DC off-board-charger...