5.1 This test method describes the means of determining the LRV of a tile specimen. Certain building codes require the use of materials rated by LRV. Application of this test method provides the means for rating ceramic tile. LRVs reported for ceramic tile should include reference to the observer...
This document specifies definitions, requirements and test methods for thermostatic radiator valves referred to hereafter as thermostatic valves. This standard applies to two port thermostatic valves with or without pre-setting facility and thermostatic integrated valves with or without pre-setting...
5.1 This test method describes the means of determining the LRV of a tile specimen. Certain building codes require the use of materials rated by LRV. Application of this test method provides the means for rating ceramic tile. LRVs reported for ceramic tile should include reference to the observer...
Diese Norm gilt für Bauformen für flachdichtende Verschraubungen und Verschraubungsteile aus metallischen Werkstoffen für Trinkwasserinstallat
Diese Norm gilt für Bauformen für flachdichtende Verschraubungen und Verschraubungsteile aus metallischen Werkstoffen für Trinkwasserinstallat
Diese Norm gilt für Bauformen für konisch-dichtende Verschraubungen und Verschraubungsteile aus metallischen Werkstoffen für Trinkwasserinstallat
Diese Norm gilt für Abmessungen, Werkstoffe und Ausführung von Heizkörper-Verschrau
This European Standard specifies general construction, performance and material requirements for PN 10 thermostatic mixing valves (TMV) and includes test methods for the verification of mixed water temperature performance at the point of use below 45 °C. This does not exclude the selection...
Diese Norm gilt für den Bau und für die Prüfung von Rohrbelüftern Bauform D und Bauform E, PN 10, zum Einbau in Trinkwasserinstallat
This European Standard is applicable to single and mixer taps with automatic shut-off for use with sanitary appliances installed in washrooms. It does not apply to urinal or WC flushing valves or valves which open automatically. The purpose of this standard is to specify the marking,...
Diese Norm gilt für Systemtrenner BA nach DIN EN 12729 für zeitweisen Anschluss an Trinkwasserverteilun