HYDRAULICS - HYDRAULICS OF PIPELINES: PUMPS, VALVES, CAVITATION, TRANSLENTS
HI/HYDRAUL
A description is not available for this item.
JIS HYDRAULIC & PNEUMATIC - JIS Hydraulic and Pneumatic Equipments Handbook
January 1, 2019
- JSA
A description is not available for this item.
MIL-DTL-32371 - FITTINGS, ADAPTER, HYDRAULIC AND PNEUMATIC, SPHERICAL TO ORFS CONNECTORS, 1500 TO 3000 PSI, GENERAL SPECIFICATION FOR
February 6, 2019
- NPFC
This specification covers fittings, adapter, hydraulic, pneumatic, and conveyance, spherical to O-ring face seal (ORFS) connectors, 1500 to 3000 psi, -65°F to 250°F temperature range, for use in hydraulic or pneumatic systems. The spherical 37° flared...
MIL-DTL-32372 - FITTING, ADAPTER, HYDRAULIC AND PNEUMATIC, NPTF TO ORFS CONNECTORS, 1500 TO 3000 PSI AND -65°F TO 250°F
September 26, 2018
- NPFC
This specification covers fittings, adapter, hydraulic, and pneumatic national pipe thread fuel, (NPTF) dryseal pipe threads to O-ring face seal (ORFS) connectors, 1500 to 3000 psi, -65°F to +250°F temperature range, for use in hydraulic or pneumatic systems....
MIL-DTL-32480/7 - FITTING, ADAPTER, STRAIGHT, HYDRAULIC AND PNEUMATIC, FLARELESS, MALE TO ORFS, FEMALE SWIVEL
May 28, 2020
- NPFC
A description is not available for this item.
MIL-DTL-32480/1 - FITTING, ADAPTER, STRAIGHT, HYDRAULIC AND PNEUMATIC, FLARELESS MALE TO ORFS MALE
May 28, 2020
- NPFC
A description is not available for this item.
MIL-DTL-32480/4 - FITTING, ADAPTER, STRAIGHT, HYDRAULIC AND PNEUMATIC, FLARELESS MALE TO ORFS BULKHEAD
May 28, 2020
- NPFC
A description is not available for this item.
MIL-DTL-32460/1 - FITTING, ADAPTER, STRAIGHT, HYDRAULIC AND PNEUMATIC, 37 DEGREE FLARE, MALE TO ORFS MALE
March 10, 2020
- NPFC
A description is not available for this item.
MIL-DTL-32460/4 - FITTING, ADAPTER, STRAIGHT, HYDRAULIC AND PNEUMATIC, 37 DEGREE FLARE, MALE TO ORFS BULKHEAD
March 10, 2020
- NPFC
A description is not available for this item.
MIL-DTL-32460/7 - FITTING, ADAPTER, STRAIGHT, HYDRAULIC AND PNEUMATIC, 37 DEGREE FLARE, MALE TO ORFS, FEMALE SWIVEL
March 10, 2020
- NPFC
A description is not available for this item.
MIL-DTL-32480/2 - FITTING, ADAPTER, 45 DEGREE ELBOW, HYDRAULIC AND PNEUMATIC, FLARELESS MALE TO ORFS MALE
May 28, 2020
- NPFC
A description is not available for this item.
MIL-DTL-32480/8 - FITTING, ADAPTER, 45 DEGREE ELBOW, HYDRAULIC AND PNEUMATIC, FLARELESS, MALE TO ORFS, FEMALE SWIVEL
May 28, 2020
- NPFC
A description is not available for this item.
MIL-DTL-32480/9 - FITTING, ADAPTER, 90 DEGREE ELBOW, HYDRAULIC AND PNEUMATIC, FLARELESS, MALE TO ORFS, FEMALE SWIVEL
May 28, 2020
- NPFC
A description is not available for this item.
MIL-DTL-32480/3 - FITTING, ADAPTER, 90 DEGREE ELBOW, HYDRAULIC AND PNEUMATIC, FLARELESS MALE TO ORFS MALE
May 28, 2020
- NPFC
A description is not available for this item.
MIL-DTL-32480/6 - FITTING, ADAPTER, 90 DEGREE ELBOW, HYDRAULIC AND PNEUMATIC, FLARELESS, MALE TO ORFS BULKHEAD
May 28, 2020
- NPFC
A description is not available for this item.
MIL-DTL-32480/5 - FITTING, ADAPTER, 45 DEGREE ELBOW, HYDRAULIC AND PNEUMATIC, FLARELESS MALE TO ORFS BULKHEAD
May 28, 2020
- NPFC
A description is not available for this item.
MIL-DTL-32460/6 - FITTING, ADAPTER, 90 DEGREE ELBOW, HYDRAULIC AND PNEUMATIC, 37 DEGREE FLARE, MALE TO ORFS BULKHEAD
March 10, 2020
- NPFC
A description is not available for this item.
MIL-DTL-32460/2 - FITTING, ADAPTER, 45 DEGREE ELBOW, HYDRAULIC AND PNEUMATIC, 37 DEGREE FLARE, MALE TO ORFS MALE
March 10, 2020
- NPFC
A description is not available for this item.
MIL-DTL-32460/5 - FITTING, ADAPTER, 45 DEGREE ELBOW, HYDRAULIC AND PNEUMATIC, 37 DEGREE FLARE, MALE TO ORFS BULKHEAD
March 10, 2020
- NPFC
A description is not available for this item.
MIL-DTL-32460/3 - FITTING, ADAPTER, 90 DEGREE ELBOW, HYDRAULIC AND PNEUMATIC, 37 DEGREE FLARE, MALE TO ORFS MALE
March 10, 2020
- NPFC
A description is not available for this item.