1.1 This specification covers poly(vinyl chloride) (PVC) threaded Schedule 80 pipe fittings. Included are requirements for materials, workmanship, dimensions, and burst pressure. Note 1: Threaded CPVC plastic pipe fittings, Schedule 80, which were formerly included in...
This specification covers poly(vinyl chloride) (PVC) Schedule 40 pipe fittings made from four PVC plastic compounds and intended for use with Iron Pipe Size (IPS) outside-diameter plastic pipe. Fittings fabricated by welding are not included in this specification....
This specification covers acrylonitrile-butadi
This specification covers chlorinated poly(vinyl chloride) (CPVC) Schedule 40 socket-type pipe fittings intended for use with Iron Pipe Size (IPS) outside-diameter plastic pipe in the distribution of pressurized liquids only, which are chemically compatible with the...
1.1 This specification establishes the performance characteristics required for mechanically attached fittings (MAFs) for use in piping and tubing systems. These fittings directly attach to pipe or tube by mechanical deformation of the pipe or tube or fitting, or...
1.1 This specification covers fittings, appurtenances and valves which are to be used with pipe and tubing complying with Specifications D1785, D2241, D2846/D2846M, F441/F441M or F442/F442M, or other piping as specified by the fittings manufacturer. These products, such as...
1.1 This specification covers fittings, appurtenances and valves which are to be used with pipe and tubing complying with Specifications D1785, D2241, D2846/D2846M, F441/F441M or F442/F442M, or other piping as specified by the fittings manufacturer. These products, such as...
This specification covers poly(vinyl chloride) (PVC) Schedule 40 pipe fittings. Included are requirements for materials, workmanship, dimensions, and burst pressure. NOTE 1-Socket-type CPVC plastic pipe fittings, Schedule 40, which were formerly included in this...
This specification covers poly(vinyl chloride) (PVC) Schedule 40 pipe fittings made from four PVC plastic compounds and intended for use with Iron Pipe Size (IPS) outside-diameter plastic pipe. Fittings fabricated by welding are not included in this specification....
This specification covers material requirements, workmanship, dimensions, and burst pressure for threaded schedule 80 chlorinated poly(vinyl chloride) (CPVC) plastic pipe fittings. Fittings fabricated by backwelding are not included in this specification. Fittings shall...
1.1 This specification covers acrylonitrile-butadi
This specification covers acrylonitrile-butadi
1.1 This specification covers acrylonitrile-butadi
This specification covers poly(vinyl chloride) (PVC) Schedule 80 pipe fittings. Included are requirements for materials, workmanship, dimensions, and burst pressure. NOTE 1-CPVC plastic pipe fittings, which were formerly included in this standard, are now covered in...
1.1 This specification covers poly(vinyl chloride) (PVC) Schedule 80 pipe fittings. Included are requirements for materials, workmanship, dimensions, and burst pressure. Note 1: CPVC plastic pipe fittings, which were formerly included in this standard, are now covered in...