This specification establishes the requirements for the manufacture, inspection and testing of a pneumatic solenoid controlled valve, designated as the Aero 2A Pneumatic Valve, suitable for controlling the operation of a 20MM pneumatic gun charging system...
Specifies tests to determine performance of pneumatic valve positioners with 3 to 15 lbf/in2 (gauge) input signal. Method of evaluation specifies use of a valve operator of a spring-opposed or double-acting diaphragm or piston type in order to allow a ready comparison to be...
This standard provides: − test and statistical methods for generating fatigue distribution data; − test and statistical methods for conducting a verification of the pressure ratings on pneumatic valves; − common requirements and an industry-wide philosophy in judging one type of...
This specification covers one type of high-pressure air valves for aircraft use.
This Japanese Industrial Standard specifies the solenoid operated valves for pneumatic pressure to be used in the pneumatic pressure system for the mechanical equipment (hereafter referred to as "valves")
This specification covers the general requirements for pneumatic control valves for use with the starters on aircraft gas turbine engines. This specification shall be used in conjunction with AS943, ARP949, and AIR1639.
This part of ISO 10094 specifies which characteristics of electro-pneumatic continuous pressure control valves are to be included in the supplier's literature. In accordance with ISO 5598, these control valves include - electrically modulated pneumatic proportional...
This standard provides general requirements for the development of specifications for pneumatic vane type actuators. This document applies to actuators with a maximum allowable operating pressure (MAOP) up to 150 psig with a compressed gas (i.e., plant or instrument air). Purpose The purpose...