loading
IEEE MOBILE HDBK - THE MOBILE COMMUNICATIONS HANDBOOK
IEEE
A description is not available for this item.
MOBILE POINT-OF-CARE MONITORS AND DIAGNOSTIC DEVICE DESIGN
CRC
A description is not available for this item.
IEC 61747-40-2 - Liquid crystal display devices – Part 40-2: Mechanical testing of display cover glass for mobile devices – Uniaxial flexural strength (4-point bend)
January 1, 2015 - IEC

This part of IEC 61747-40 is a mechanical performance testing procedure for cover glass used in electronic flat panel displays in mobile devices. This standard is focused on the measurement of as-received edge strength via uni-axial flexure generated by a four-point bend.

ISO DIS 24127 - Space data and information transfer systems — Pointing request message
November 17, 2020 - ISO

This Recommended Standard is applicable only to the message format and content, not to its transmission. The method of transmitting the message between exchange partners could be based on a CCSDS data transfer protocol, a file based transfer protocol such as SFTP, stream-oriented media, or another...

IEEE 8802-15-3 - Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks Specific requirements - Part 15-3: High data rate wireless multi-media networks
October 1, 2017 - IEEE

This standard defines PHY and MAC specifications for high data rate wireless connectivity (typically over 200 Mbps) with fixed, portable, and moving devices. Data rates are high enough to satisfy a set of consumer multimedia industry needs, as well as to support emerging wireless switched...

ISO/IEC/IEEE 8802-15-3 - Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 15-3: High data rate wireless multi-media networks
October 1, 2017 - ISO

This standard defines PHY and MAC specifications for high data rate wireless connectivity (typically over 200 Mbps) with fixed, portable, and moving devices. Data rates are high enough to satisfy a set of consumer multimedia industry needs, as well as to support emerging wireless switched...

CEI EN 62766-2-1 - Consumer terminal function for access to IPTV and open internet multimedia services Part 2-1: Media formats
October 1, 2017 - CEI

This part of IEC 62766 specifies formats for the audio/video content provided by IPTV services using fixed line access networks or mobile access networks and voice and video telephony services. It does not apply to the broadcast channel input of hybrid devices except where explicitly...

IEC 62766-2-1 - Consumer terminal function for access to IPTV and open internet multimedia services – Part 2-1: Media formats
December 1, 2016 - IEC

This part of IEC 62766 specifies formats for the audio/video content provided by IPTV services using fixed line access networks or mobile access networks and voice and video telephony services. It does not apply to the broadcast channel input of hybrid devices except where explicitly...

ITU-T K.136 - Electromagnetic compatibility requirements for radio telecommunication equipment
November 1, 2018 - ITU-T

This Recommendation specifies the general requirements of electromagnetic compatibility (EMC) and test methods for radio telecommunication and associated ancillary equipment. Radio equipment includes e.g., mobile access network equipment such as base stations, fixed radio links equipment...

DS/ISO/TS 12812-2 - Core banking – Mobile financial services – Part 2: Security and data protection for mobile financial services
April 3, 2017 - DS

ISO 12812-2:2017 describes and specifies a framework for the management of the security of MFS. It includes - a generic model for the design of the security policy, - a minimum set of security requirements, - recommended cryptographic protocols and mechanisms for mobile device...

ISO TS 12812-2 - Core banking - Mobile financial services - Part 2: Security and data protection for mobile financial services
March 1, 2017 - ISO

This document describes and specifies a framework for the management of the security of MFS. It includes - a generic model for the design of the security policy, - a minimum set of security requirements, - recommended cryptographic protocols and mechanisms for mobile device...

PPG Signal Analysis An Introduction Using MATLAB®
December 15, 2020 - CRC

This book serves as a current resource for Photoplethysmogram (PPG) signal analysis using MATLAB®. This technology is critical in the evaluation of medical and diagnostic data utilized in mobile devices. Information and methodologies outlined in the text can be used to learn the...

IEC 62438 - Radiation protection instrumentation – Mobile instrumentation for the measurement of photon and neutron radiation in the environment
March 1, 2010 - IEC

Scope and object This International Standard is applicable to mobile radiation detection systems used for the detection, quantification and identification of photon and/or neutron emitters in the environment. This includes • point and distributed radiation sources. The object of this...

IETF RFC 7458 - Extensible Authentication Protocol (EAP) Attributes for Wi‐Fi Integration with the Evolved Packet Core
February 1, 2015 - IETF

With Wi‐Fi emerging as a crucial access network for mobile service providers, it has become important to provide functions commonly available in 3G and 4G networks in Wi‐Fi access networks as well. Such functions include Access Point Name (APN) Selection, multiple Packet Data Network...

Mobile Social Networking and Computing: A Multidisciplinary Integrated Perspective
September 5, 2014 - CRC

Recent advancements in mobile device technologies are revolutionizing how we socialize, interact, and connect. By connecting the virtual community with the local environment, mobile social networks (MSNs) create the opportunity for a multitude of new personalized services for...

TIA-329.2 - Minimum Standards for Communications Antennas, Vehicular Antennas
March 1, 2008 - TIA

The test conditions, and methods of measurement of vehicular antennas in the Land- Mobile Services are presented for establishing conformance to the performance requirements. The supplementary terms and definitions and the conditions of measurement set forth in this standard are intended for...

ISO TS 12812-5 - Core Banking - Mobile Financial Services - Part 5: Mobile Payments to Business
March 1, 2017 - ISO

This document focuses on mechanisms by which a person ("consumer", "payer" or "business") uses a mobile device to initiate a payment to a business entity ("merchant" or "payee"). Such a payment may use the traditional merchant point of interaction (POI) system, where the manner...

DS/ISO/TS 12812-5 - Core banking – Mobile financial services – Part 5: Mobile payments to businesses
April 3, 2017 - DS

ISO/TS 12812-5:2017 focuses on mechanisms by which a person ("consumer", "payer" or "business") uses a mobile device to initiate a payment to a business entity ("merchant" or "payee"). Such a payment may use the traditional merchant point of interaction (POI) system, where the...

Advertisement