This procedure establishes a recommended practice for establishing the sensitivity of the chest displacement potentiometer assembly used in the Hybrid III family of Anthropomorphic Test Devices (ATDs, or crash dummies). This potentiometer assembly is used in the Hybrid III family to...
QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-I-27552 Indicator, Temperature, Thermocouple EHU-15A/A, Potentiometer Type, White Lighted This QPL has been prepared for use by or for the Government in the acquisition of products covered by the subject...
QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-I-27209 Indicator, Temperature, Thermocouple, Self-Balancing, Potentiometer Type This QPL has been prepared for use by or for the Government in the acquisition of products covered by the subject specification...
These test methods cover the measurement of the pH of soils that will pass the 2.00 mm (No. 10) sieve. Such measurements are used in the agricultural, environmental, geotechnical, and natural resources fields. This measurement determines the degree of acidity or alkalinity in soil materials...
1.1 These test methods cover the measurement of the pH of soils that will pass the 2.00 mm (No. 10) sieve. Such measurements are used in the agricultural, environmental, geotechnical, and natural resources fields. This measurement determines the degree of acidity or alkalinity in soil materials...
4.1 This is a revision of the method for measuring rosin acids content combines the three major ways of determining the rosin acids content of pine chemicals products into a single method. 4.1.1 For materials containing less than 15 % rosin, the modified Glidden procedure has gained acceptance. For...
1.1 These test methods cover the measurement of the pH of soils that will pass the 2.00 mm (No. 10) sieve. Such measurements are used in the agricultural, environmental, geotechnical, and natural resources fields. This measurement determines the degree of acidity or alkalinity in soil materials...
This part of IEC 60393 applies to single-turn rotary low-power wirewound and non-wirewound potentiometers, with a rated dissipation less than to 10 W. These potentiometers are primarily intended for use in electronic equipment. This part of IEC 60393 prescribes preferred ratings and...
This part of IEC 60393 applies to lead-screw actuated and rotary preset potentiometers, wirewound and non-wirewound for use in electronic equipment. These potentiometers are primarily intended for use in circuits for trimming purposes which require infrequent adjustments. This part of...
This part of IEC 60393 applies to surface mount preset potentiometers for use in electronic equipment. This part of IEC 60393 prescribes preferred ratings and characteristics and selects from IEC 60393-1, the appropriate quality assessment procedures, tests and measuring methods, and it...
Dieser Teil von IEC 60393 gilt für niedrigbelastbare drahtgewickelte und nichtdrahtgewickelte
Dieser Teil von IEC 60393 gilt für drahtgewickelte und nichtdrahtgewickelte
IEC 60393-5:2015 applies to single-turn rotary low-power wirewound and non-wirewound potentiometers, with a rated dissipation less than to 10 W. These potentiometers are primarily intended for use in electronic equipment. This part of IEC 60393 prescribes preferred ratings and...
IEC 60393-2:2015 applies to lead-screw actuated and rotary preset potentiometers, wirewound and non-wirewound for use in electronic equipment. These potentiometers are primarily intended for use in circuits for trimming purposes which require infrequent adjustments. This part of IEC...
IEC 60393-6:2015 applies to surface mount preset potentiometers for use in electronic equipment. This part of IEC 60393 prescribes preferred ratings and characteristics and selects from IEC 60393-1, the appropriate quality assessment procedures, tests and measuring methods, and it gives...
This part of IEC 60393 applies to single-turn rotary low-power wirewound and non-wirewound potentiometers, with a rated dissipation less than to 10 W. These potentiometers are primarily intended for use in electronic equipment. This part of IEC 60393 prescribes preferred ratings and...
This part of IEC 60393 applies to lead-screw actuated and rotary preset potentiometers, wirewound and non-wirewound for use in electronic equipment. These potentiometers are primarily intended for use in circuits for trimming purposes which require infrequent adjustments. This part of...
This part of IEC 60393 applies to surface mount preset potentiometers for use in electronic equipment. This part of IEC 60393 prescribes preferred ratings and characteristics and selects from IEC 60393-1, the appropriate quality assessment procedures, tests and measuring methods, and it...
Dieser Teil von IEC 60393 gilt für oberflächenmontierba