loading
EIA-677 - Specification for Small Form Factor Power Connector Pin Dimensions
June 1, 1997 - ECIA

This standard defines the pin dimensions of the 4-pin pin-and-socket connector commonly used to provide power to small form factor disk drives. The purpose of this standard is to define the pin dimensions so that products from different vendors may be used in the same configurations.

NR NB 108 - BR985 LC Barrier Power Pack 'Connector
April 1, 2011 - NR

This NB covers standard BR843 Level Crossing Barriers. The advice applies to staff responsible for installing and/or maintaining the BR985 barrier power pack and BR843 Level Crossing Barrier Machine. Purpose This Notice Board is required to brief the introduction of the replacement BR985 LC...

ANSI C119.3 - ELECTRICAL POWER CONNECTORS
ANSI
A description is not available for this item.
EIA-972 - Specification for M12 Power Circular Connectors
March 1, 2018 - ECIA

This specification is applicable to M12 x 1 circular power connectors. The fixed connector (receptacle) and the free cable connector (plug) are suitable for rewireable and non-rewireable connectors having the following characteristics: - M12 x 1 threaded coupling...

AIR4365B - 115/200 Volt, 400 Hz Aircraft External Electrical Power Connector Contact Maintenance Procedures
September 30, 2021 - SAE International

This SAE Aerospace Information Report (AIR) describes procedures for use in the field to determine if 115/200 Volt, 400 Hz aircraft external electrical power connectors are excessively worn, which may result in the inability of the external power plug to be retained,...

MS 17793 - SCHEMATIC WIRING DIAGRAM (EXTERNAL AC POWER CONNECTOR, AIRCRAFT)
NPFC
A description is not available for this item.
MIL-STD-1671 - SCHEMATIC WIRING DIAGRAM (EXTERNAL DC POWER CONNECTOR, AIRCRAFT)
NPFC
A description is not available for this item.
CSA C57 - Electric Power Connectors for Use in Overhead Line Conductors
January 1, 2016 - CSA

This Standard specifies requirements for the mechanical, electrical, and environmental performance of connectors designed for installation on the bare surface of overhead line conductors at normal operating temperatures up to 100 °C. Note: Although the requirements of this Standard were...

ISO 4397 - Fluid power connectors and associated components - Nominal outside diameters of tubes and nominal hose sizes
October 15, 2011 - ISO

This International Standard specifies information on the nominal outside diameters of rigid or semi-rigid tubing and nominal hose sizes to be used with hydraulic and pneumatic fluid power connectors and associated components: a) nominal outside diameters for rigid or semi-rigid tubes,...

J3082_201908 - Auxiliary Two-Conductor Electrical Power Connector for Truck-Trailer High-Power Jumper Cable
August 20, 2019 - SAE International

This SAE Standard provides the minimum requirements for high-power, two-conductor jumper cable plug and receptacle for truck-trailer jumper cable systems. It includes the test procedures, design, and performance requirements. This document covers receptacles rated 12 VDC nominal and at more...

VITA 86 - High Voltage Input Sealed Connector Power Supply
January 1, 2019 - VITA

CATS Abstract: This standard defines an environmentally sealed connector pair which is compatible with the backplane footprint as defined in VITA 62.0 for 3U power supplies operating in harsh environments operating off of a high voltage input.

EIA-973 - Specification for M12 Hybrid (Data and Power) Circular Connectors
March 1, 2018 - ECIA

This specification is applicable to M12 x 1 circular hybrid connectors. The fixed connector (receptacle) and the free cable connector (plug) are suitable for non-rewireable connectors having the following characteristics: M12 x 1 threaded coupling interface Circular...

MIL-C-53052 - CONNECTOR, ELECTRICAL, POWER
NPFC
A description is not available for this item.
EIA-700BAAD - Detail Specification for Shielded Rectangular Connectors for Universal Serial Bus Plus Power Connectors Series “A”
May 1, 2000 - ECIA

This standard applies to rectangular cable to board connectors having the following characteristics: • shielded; • 8 position; • rectangular-shaped mating interface; • 2.5 mm pitch spacing on a double row connector; • for discrete wire to board applications; • keying for determination...

EIA-700BAAE - Detail Specification for Shielded Rectangular Connectors for Universal Serial Bus Plus Power Connectors Series “B”
May 1, 2000 - ECIA

This standard applies to rectangular cable to board connectors having the following characteristics: • shielded; • 4 to 20 positions; • rectangular-shaped mating interface; • 2.54 mm pitch spacing on a single or double row connector; • for discrete wire to board applications; • keying...

QPL-W-C-596 - Connector, Electrical, Power, General Specification for
July 23, 2020 - NPFC

QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION W-C-596 Connector, Electrical, Power, General Specification for This list has been prepared for use by or for the Government in the acquisition of products covered by the subject specification and such...

W-C-596 - CONNECTOR, ELECTRICAL, POWER, GENERAL SPECIFICATION FOR
June 2, 2017 - NPFC

This specification covers electrical plugs, receptacles, and cable outlets for service from 120 to 600 volts with current ratings up to 60 amperes and a frequency rating of 50/60 hertz. It does not cover devices for use in hazardous locations as defined in the National Electrical Code. Special...

DSF/PREN IEC 61076-3-126 - Connectors for electrical and electronic equipment – Product requirements – Part 3-126: Rectangular connectors – Detail specification for 5-way power connector for industrial environments with push-pull locking
DS

This document covers rectangular IP65/IP67 connectors with 5 poles for electric power supply up to 16 A per pole. These connectors consist of fixed and free connectors, either rewirable or non rewirable (for both portions). It uses the general function principles of the...

Advertisement