Section I applies to several types of boilers and components of boilers, such as economizers, superheaters, reheaters, and, in some circumstances, feedwater heaters. Although its title is Rules for Construction of Power Boilers, its scope is somewhat broader. The Preamble to Section I...
This part of IEC 62053 applies only to static var-hour meters of accuracy classes 0,5 S, 1 S, 1, 2 and 3 for the measurement of alternating current electrical reactive energy in 50 Hz or 60 Hz networks and it applies to their type tests only. This document uses a conventional...
This part of IEC 62052 specifies requirements and associated tests, with their appropriate conditions for type testing of AC and DC electricity meters. This document details functional, mechanical, electrical and marking requirements, test methods, and test conditions, including immunity to...
This part of IEC 62053 applies only to static watt-hour meters of accuracy classes 0,5, 1 and 2 for the measurement of alternating current electrical active energy in 50 Hz or 60 Hz networks and it applies to their type tests only. NOTE 1 For other general requirements, such as...
Narrow Your Results