Section I applies to several types of boilers and components of boilers, such as economizers, superheaters, reheaters, and, in some circumstances, feedwater heaters. Although its title is Rules for Construction of Power Boilers, its scope is somewhat broader. The Preamble to Section I...
This specification covers cable assemblies, plugs, receptacles and adapters used for a temporary connection between electrical systems of two vehicles for the purpose of starting the main engine of a disabled vehicle from an operating vehicle.
1.1 These requirements cover indoor use cord and plug connected, relocatable power taps (RPT) rated 250 V AC or less and 20 Amperes or less. A RPT may include an integral Class 2 power supply with an integral lead and/or connector(s) output. In accordance with the National...
Narrow Your Results