loading
Power Transformer Design Practices
March 19, 2021 - CRC

The book presents basic theories of transformer operation, design principles and methods used in power transformer designing work, and includes limitation criteria, effective utilization of material, and calculation examples to enhance readers' techniques of...

CRSI DESIGN - CRSI Design Handbook 2008
January 1, 2008 - CRSI

The CRSI Design Handbook has been the reference book for cast-in-place reinforced concrete design since 1952. The 10th edition provides the necessary information needed for common reinforced concrete structural members such as columns, beams, footings, pile caps, retaining walls, and...

MPIF DESIGN MANUAL - Powder Metallurgy Design Manual
January 1, 1998 - MPIF
A description is not available for this item.
AIA DESIGN MANUAL - DESIGN MANUAL ON AIRCRAFT ELECTRICAL INSTALLATIONS
AIA/NAS
A description is not available for this item.
IEC/TS 60076-14 - Power transformers – Part 14: Design and application of liquid-immersed power transformers using high-temperature insulation materials
May 1, 2009 - IEC

This technical specification provides design, testing and loading information for use by both the manufacturer and user of liquid-immersed power transformers using either high-temperature insulation or combinations of high-temperature and conventional insulation. It is...

Engineering Electrodynamics: Electric Machine, Transformer, and Power Equipment Design
February 6, 2014 - CRC

Due to a huge concentration of electromagnetic fields and eddy currents, large power equipment and systems are prone to crushing forces, overheating, and overloading. Luckily, power failures due to disturbances like these can be predicted and/or prevented. Based on the success of...

Power and Distribution Transformers Practical Design Guide
February 12, 2021 - CRC

This book is based on the author's 50+ years experience in the power and distribution transformer industry. The first few chapters of the book provide a step-by-step procedures of transformer design. Engineers without prior knowledge or exposure to design can...

Transformer and Inductor Design Handbook
April 26, 2011 - CRC

With its practical approach to design, Transformer and Inductor Design Handbook, Fourth Edition distinguishes itself from other books by presenting information and guidance that is shaped primarily by the user's needs and point of view. Expanded and revised to address recent...

Transformer Engineering: Design, Technology, and Diagnostics
September 6, 2012 - CRC

Transformer Engineering: Design, Technology, and Diagnostics, Second Edition helps you design better transformers, apply advanced numerical field computations more effectively, and tackle operational and maintenance issues. Building on the bestselling Transformer...

MIL-T-48319 - TRANSFORMER
NPFC
A description is not available for this item.
PIP ELSTR01 - Design and Fabrication of Liquid-Immersed Substation Power Transformers, 750 kVA and Above, Three Phase
April 1, 2016 - PIP

This Practice describes the requirements for design, manufacture, inspection, testing, and shipping of three-phase, liquid-immersed power transformers with a rating of 750 kVA and above.

IEEE C57.154 - The Design, Testing, and Application of Liquid-Immersed Distribution, Power, and Regulating Transformers Using High-Temperature Insulation Systems and Operating at Elevated Temperatures
August 30, 2012 - IEEE

This standard applies to all liquid-immersed distribution, power, and regulating transformers that are designed to operate at temperatures that exceed the normal thermal limits of IEEE Std C57.12.00TM 1 under continuous load, in the designed average ambient, and at rated...

DSCC-DWG-82030 - TRANSFORMER, PULSE, LOW POWER
September 5, 2013 - DOD

This drawing describes the requirements for a low power pulse transformer. This drawing provides for a level of transformer quality and reliability assurance for acquisition of type TP7SXNNNNKZ low power pulse transformer in accordance with MIL-PRF-21038.

DNVGL-CP-0394 - Transformers – power and measurement
December 1, 2015 - DNVGL

This CP gives a description of the procedures and requirements related to documentation, design and type testing applicable for TA of Transformers - power and measurements. This CP does not set the design requirements to the Transformers - power and...

Electric Power Transformer Engineering
May 16, 2012 - CRC

Electric Power Transformer Engineering, Third Edition expounds the latest information and developments to engineers who are familiar with basic principles and applications, perhaps including a hands-on working knowledge of power transformers. Targeting all from the...

NR/L2/ELP/24011 - Booster Transformer Outages
June 1, 2008 - NR

This specification applies to those parts of Network Rail's 25 kV a.c., 50 Hz electrified railway infrastructure, which includes the use of traction return conductors and booster transformers. It mandates the requirements for the operation of Network Rail's 25 kV a.c., 50 Hz electrified...

Advertisement