loading
PCMCIA SYSTEM - PCMCIA SYSTEM ARCHITECTURE
PCMCIA
A description is not available for this item.
IEEE INFORMATION - INFORMATION GRAPHICS: A COMPRHENSIVE ILLUSTRATED REFERENCE
IEEE
A description is not available for this item.
EUROCAE ED 152 - AIRCRAFT PRECIPITATION STATIC CERTIFICATION
June 1, 2010 - EUROCAE

Aircraft surface precipitation static charge (p-static) can be generated when aircraft fly through ice particles, rain, snow and dust. However, in the context of P-Static protection, this document is used for providing guidance for any thing that charges the outer surface of the aircraft (e...

ARP5672 - Aircraft Precipitation Static Certification
October 2, 2023 - SAE International

Aircraft surface precipitation static (p-static) charge can be generated when aircraft fly through ice particles, rain, snow and dust. However, in the context of p-static protection, this document is used for providing guidance for any thing that charges the outer surface of the aircraft (e...

ASTM A710/A710M-02 - Standard Specification for Precipitation-Strengthened Low-Carbon Nickel-Copper-Chromium-Molybdenum-Columbium Alloy Structural Steel Plates
September 10, 2002 - ASTM International

1.1 This specification covers low-carbon precipitation-strengthened nickel - copper - chromium - molybdenum - columbium alloy steel plates for general applications. The alloys in this specification are strengthened by precipitation in various temperature ranges. Precipitation...

ASTM A710/A710M-19 - Standard Specification for Precipitation-Strengthened Low-Carbon Nickel-Copper-Chromium-Molybdenum-Columbium (Niobium) Alloy Structural Steel Plates
November 1, 2019 - ASTM International

This specification covers precipitation-strengthened low carbon nickel copper-chromium-molybdenum-columbium alloy structural steel plates. Precipitation strengthening and precipitation heat treatment shall be performed on the material to enhance and alter the required...

ASTM A710/A710M-02(2013) - Standard Specification for Precipitation–Strengthened Low-Carbon Nickel-Copper-Chromium-Molybdenum-Columbium Alloy Structural Steel Plates
May 15, 2013 - ASTM International

1.1 This specification covers low-carbon precipitation-strengthened nickel - copper - chromium - molybdenum - columbium alloy steel plates for general applications. The alloys in this specification are strengthened by precipitation in various temperature ranges. Precipitation...

ASTM A710/A710M-02(2007) - Standard Specification for Precipitation-Strengthened Low-Carbon Nickel-Copper-Chromium-Molybdenum-Columbium Alloy Structural Steel Plates
March 1, 2007 - ASTM International

1.1 This specification covers low-carbon precipitation-strengthened nickel - copper - chromium - molybdenum - columbium alloy steel plates for general applications. The alloys in this specification are strengthened by precipitation in various temperature ranges. Precipitation...

GME B 040 0318 - Precipitation Agent for Phosphates
February 1, 2021 - GME
A description is not available for this item.
ASTM A710/A710M - Standard Specification for Precipitation–Strengthened Low-Carbon Nickel-Copper-Chromium-Molybdenum-Columbium (Niobium) Alloy Structural Steel Plates
November 1, 2019 - ASTM

This specification covers low-carbon precipitation - strengthened nickel - copper - chromium - molybdenum - columbium (niobium) alloy steel plates for general applications. The alloys in this specification are strengthened by precipitation in various temperature ranges....

TC AD CF-1983-36 - PRECIPITATION STATIC DISCHARGE
TC
A description is not available for this item.
NBS IR 75-958 - SIMULATED PRECIPITATION REFERENCE MATERIALS
DOC
A description is not available for this item.
EPA METHOD 1312 - SYNTHETIC PRECIPITATION LEACHING PROCEDURE
EPA
A description is not available for this item.
NTIS PB248743 - SIMULATED PRECIPITATION REFERENCE MATERIALS
NTIS
A description is not available for this item.
ASTM A747/A747M-23 - Standard Specification for Steel Castings, Stainless, Precipitation Hardening
September 1, 2023 - ASTM International

This specification covers iron-chromium-nickel-copper corrosion resistance steel castings capable of being strengthened by precipitation hardening heat treatment. The steel shall be made by electric furnace process with or without separate refining such as argon-oxygen decarburization. The...

CEI EN 60721-2-2 - Classification of environmental conditions Part 2-2: Environmental conditions appearing in nature - Precipitation and wind
January 1, 2014 - CEI

This part of IEC 60721 presents fundamental properties, quantities for characterization, and a classification of environmental conditions dependent on precipitation and wind relevant for electrotechnical products. It is intended to be used as background material when selecting appropriate...

ASTM D91-02(2019) - Standard Test Method for Precipitation Number of Lubricating Oils
May 1, 2019 - ASTM International

1.1 This test method covers the determination of the precipitation number of steam cylinder stocks and black oils, and can be used for other lubricating oils. 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard. 1.3...

IEC 60721-2-2 - Classification of environmental conditions – Part 2-2: Environmental conditions appearing in nature – Precipitation and wind
December 1, 2012 - IEC

This part of IEC 60721 presents fundamental properties, quantities for characterization, and a classification of environmental conditions dependent on precipitation and wind relevant for electrotechnical products. It is intended to be used as background material when selecting appropriate...

ASTM A747/A747M-04 - Standard Specification for Steel Castings, Stainless, Precipitation Hardening
September 1, 2004 - ASTM International

1.1 This specification covers iron-chromium-nickel-copper corrosion-resistant steel castings, capable of being strengthened by precipitation hardening heat treatment. 1.2 These castings may be used in services requiring corrosion resistance and high strengths at temperatures up to 600°F...

ASTM D6038-21 - Standard Test Methods for Determining the Compatibility of Resin/Solvent Mixtures by Precipitation Temperature (Cloud Point)
February 1, 2021 - ASTM International

5.1 These test methods provide a means of determining the compatibility of a resin (or vehicle), at low concentrations, in a high boiling ink solvent. 5.2 Resin-solvent mixtures that exhibit a high precipitation temperature are less compatible than those exhibiting a low precipitation...

Advertisement