loading
NSF INSTALLATION MANUAL - Installation Manual for Food Service Equipment
July 1, 1968 - NSF
A description is not available for this item.
ASTM E2956-23 - Standard Guide for Monitoring the Neutron Exposure of LWR Reactor Pressure Vessels
September 1, 2023 - ASTM International

1.1 This guide establishes the means and frequency of monitoring the neutron exposure of the LWR reactor pressure vessel throughout its operating life. 1.2 The physics-dosimetry relationships determined from this guide may be used to estimate reactor pressure vessel damage through the...

JIS ELEC INSTALLATION II - JIS Electrical Installation & Apparatus II Handbook
January 1, 2019 - JSA
A description is not available for this item.
JIS ELEC INSTALLATION I - JIS Electrical Installation & Apparatus I Handbook
January 1, 2019 - JSA
A description is not available for this item.
JIS ELEC INSTALLATION III - JIS Electrical Installation & Apparatus III Handbook
January 1, 2019 - JSA
A description is not available for this item.
DS/EN 837-2 - Pressure gauges - Part 2: Selection and installation recommendations for pressure gauges
July 9, 1997 - DS

This European Standard only applies to those pressure gauges whose pressure responsive element measuring system is a metal part which deforms under the effect of the pressure measured, as defined in EN 837-1 and EN 837-3.

ASTM C1563-08(2021) - Standard Test Method for Gaskets for Use in Connection with Hub and Spigot Cast Iron Soil Pipe and Fittings for Sanitary Drain, Waste, Vent, and Storm Piping Applications
September 1, 2021 - ASTM International

This test method covers the standard material criteria and test method for compression gaskets used in joining hub and spigot cast iron soil pipe and fittings for sanitary drain, waste, vent, and storm piping applications. The gaskets shall be made of a compound containing a thermoset elastomer and...

JIS PRESSURE VESSELS HDBK - JIS Pressure Vessels/Boilers Handbook
January 1, 2017 - JSA
A description is not available for this item.
BS EN 837-2 - Pressure Gauges Part 2: Selection and Installation Recommendations for Pressure Gauges
March 15, 1998 - BSI
A description is not available for this item.
CGA E-3 - STANDARD FOR LOW PRESSURE PIPELINE STATION OUTLET/REGULATOR INLET CONNECTIONS
January 1, 2021 - CGA/GAS

This standard specifies the connections on removable pipeline regulators and station outlets used in the welding, cutting, and allied processes where the pipeline pressure does not exceed 200 psi (1380 kPa).2 Removable connections are those that are commonly and readily engaged or disengaged...

UL 2583 - Accessoires de réservoirs de carburant pour liquides inflammables et combustibles
December 8, 2021 - ULSE

1.1 These requirements cover mechanical type accessories that are typically intended for attachment to storage tanks or connecting pipe for flammable and combustible liquids in commercial (public) or private (fleet) automotive fueling station and similar storage or dispensing applications and are...

ULC 2583 - Accessoires de réservoirs de carburant pour liquides inflammables et combustibles
December 8, 2021 - ULSE

1.1 These requirements cover mechanical type accessories that are typically intended for attachment to storage tanks or connecting pipe for flammable and combustible liquids in commercial (public) or private (fleet) automotive fueling station and similar storage or dispensing applications and are...

CSA B108.2 - Liquefied natural gas refuelling stations installation code
January 1, 2021 - CSA

Inclusions This Code applies to a) the design, location, construction, operation, operator training, and maintenance of LNG refuelling stations, including LNG mobile refuelling units (MRUL), with single containment storage tanks up to 265 m3 (70 000 gal) water capacity employed for vehicle LNG...

CSA B108.1 - Compressed natural gas refuelling stations installation code
January 1, 2021 - CSA

Inclusions This Code applies to all compressed natural gas (CNG) refuelling stations, including those that are fixed or mobile and intended for private or public dispensing operations. Exclusions This Code does not apply to a) refuelling vehicles with liquefied natural gas (LNG). Refuelling...

CGA E-11 - STANDARD FOR STATIONARY COMPRESSED GAS CYLINDER DISCHARGING MANIFOLDS WITH WORKING PRESSURES UP TO 3000 PSI
January 1, 2021 - CGA/GAS

These requirements are for stationary cylinder discharging manifolds for compressed gases for industrial use. Manifolds are used to connect compressed gas cylinders together to supply a distribution system with a particular gas at a selected distribution pressure. The requirements cover...

ASTM E2956-21 - Standard Guide for Monitoring the Neutron Exposure of LWR Reactor Pressure Vessels
February 1, 2021 - ASTM International

1.1 This guide establishes the means and frequency of monitoring the neutron exposure of the LWR reactor pressure vessel throughout its operating life. 1.2 The physics-dosimetry relationships determined from this guide may be used to estimate reactor pressure vessel damage through the...

UL 2152 - ANSI/CAN/UL/ULC Special Purpose Nonmetallic Containers and Tanks for Specific Combustible or Noncombustible Liquids
January 26, 2021 - ULSE

1.1 These minimum requirements cover special purpose nonmetallic containers and tanks (vessels) for specific aboveground use applications for combustible or non-combustible liquids as indicated for each special purpose type. The requirements address the specific designs, features, limitations, use...

ULC 2152 - Special Purpose Nonmetallic Containers and Tanks for Specific Combustible or Noncombustible Liquids
January 26, 2021 - ULSE

1.1 These minimum requirements cover special purpose nonmetallic containers and tanks (vessels) for specific aboveground use applications for combustible or non-combustible liquids as indicated for each special purpose type. The requirements address the specific designs, features, limitations, use...

MIL-DTL-25666 - CONVERTER, LIQUID OXYGEN, CAPACITANCE TYPE GAUGING, GENERAL SPECIFICATION FOR
May 11, 2020 - NPFC

Scope. This specification covers the general requirements for liquid oxygen converters that will store liquid oxygen on board an aircraft and that will convert the liquid oxygen to gas as required to supply the oxygen regulators. It includes converters of various capacities and operating...

Advertisement