loading
DIN 75553 - Pressure sensor
April 1, 1992 - DIN
A description is not available for this item.
GMW15973 - Specification for Fuel Tank Pressure Sensor
December 1, 2017 - GMW
A description is not available for this item.
GMW15309 - Component Specification for the Liquid Fuel Pressure Sensor
April 1, 2018 - GMW
A description is not available for this item.
GME 12577 PART 2 - PRESSURE SWITCHES AND PRESSURE SENSORS, PRESSURE SENSORS
GME
A description is not available for this item.
IEC 60747-14-3 - Semiconductor devices – Part 14-3: Semiconductor sensors – Pressure sensors
April 1, 2009 - IEC

This part of IEC 60747 specifies requirements for semiconductor pressure sensors measuring absolute, gauge or differential pressures.

ISO 15106-5 - Plastics - Film and sheeting - Determination of water vapour transmission rate - Part 5: Pressure sensor method
April 15, 2015 - ISO

This part of ISO 15106 specifies a method for determining the water vapour transmission rate of plastic film, plastic sheeting, and multi-layer structures including plastics, using a pressure sensor. NOTE The method provides rapid measurement over a wide range of water vapour...

GMW18195 - Specification for Refrigerant Plumbing Combi Sensors (Pressure and Temperature)
November 1, 2019 - GMW

Purpose. This document describes the quality, reliability, durability, and performance requirements of the solid-state air conditioning Temperature sensor, herein referred to as the Refrigerant Combi Sensor (Pressure and Temperature), to sense refrigerant temperature in an...

GMW15772 - Tire Sealant Valve Stem/Tire Pressure Monitor Sensor Injection Test
September 1, 2018 - GMW
A description is not available for this item.
DELPHI DX900145 - TESTING OIL PRESSURE SENSORS AND SWITCHES
DELPHI-I
A description is not available for this item.
GM9608P - TESTING OIL PRESSURE SENSORS AND SWITCHES
GMNA
A description is not available for this item.
BS IEC 60747-14-3 - Semiconductor devices - Part 14-3: Semiconductor sensors - Pressure sensors
July 31, 2009 - BSI
A description is not available for this item.
GMN11069 - SPECIFICATION FOR THE LIQUID FUEL PRESSURE SENSOR COMPONENTS
GMNA
A description is not available for this item.
AS8016A - Vertical Velocity Instrument (Rate-of-Climb)
June 19, 2023 - SAE International

This AS covers Vertical Velocity Instruments which display the rate of change of pressure altitude of an aircraft, as follows: Type A - Direct reading, self-contained, pressure actuated Type B - Electrically or electronically operated, self-contained, pressure actuated Type C -...

GM9607M - STANDARD PRACTICE FOR SPECIFYING OIL PRESSURE SENSORS/SWITCHES
GMNA
A description is not available for this item.
JIS PRESSURE VESSELS HDBK - JIS Pressure Vessels/Boilers Handbook
January 1, 2017 - JSA
A description is not available for this item.
ASTM D8114-23 - Standard Test Method for Measurement of Effects of Automotive Engine Oils on Fuel Economy of Passenger Cars and Light-Duty Trucks in Sequence VIE Spark Ignition
July 1, 2023 - ASTM International

1.1 This test method covers an engine test procedure for the measurement of the effects of automotive engine oils on the fuel economy of passenger cars and light-duty trucks with gross vehicle weight 3856 kg or less. The tests are conducted using a specified spark-ignition engine with a...

ASTM E2956-23 - Standard Guide for Monitoring the Neutron Exposure of LWR Reactor Pressure Vessels
September 1, 2023 - ASTM International

1.1 This guide establishes the means and frequency of monitoring the neutron exposure of the LWR reactor pressure vessel throughout its operating life. 1.2 The physics-dosimetry relationships determined from this guide may be used to estimate reactor pressure vessel damage through the...

Advertisement