loading
CSA B140.11 - Oil/Gas-Fired Commercial/lndustrial Pressure Washers and Steam Cleaners
January 1, 1989 - CSA

This Standard covers the performance, construction, testing, marking, installation, operation, and servicing of complete commercial/industrial pressure washers and steam cleaners that are either gas-fired or oil-fired. The Standard applies to (a) complete machines comprising a...

MIL-W-24754 - WASHER, HIGH PRESSURE, ELECTRIC
NPFC
A description is not available for this item.
GME QT 010010 - NOZZLE GUARD ASSEMBLY HIGH PRESSURE HEADLAMP WASHER
GME
A description is not available for this item.
MIL-W-24753 - WASHER, HIGH PRESSURE, DIESEL POWERED
NPFC
A description is not available for this item.
GME 12527 PART 1 - Headlamp Washer Systems Part 1: High Pressure Pump
December 1, 2011 - GME

High pressure pumps for vehicle headlamp washer systems.

GMW14740 - Elastomer for Gaskets Washer Pump, High Pressure Pump
November 1, 2017 - GMW

Material Description. Materials covered by this specification are divided into two (2) types. Type A: Elastomer. Type B: Drawing defined (e.g., using SAE J200 or ASTM D2000 line callout). Symbols. Not applicable. Applicability. This specification covers the materials and performance of elastomeric...

GME QT 126527 - High Pressure Pump for Headlamp Washer Systems
November 1, 1994 - GME
A description is not available for this item.
GMW16642 - Headlamp Washer Systems/High Pressure Nozzle Jets or Nozzle Jets with Telescopic Drives
September 1, 2019 - GMW

Purpose. This standard stipulates the requirements, test conditions and test procedures for function, material and durability testing of nozzle jets, as well as nozzle jets with telescopic drives, used in vehicles with high pressure headlamp washer systems (referred to as nozzles or...

GMW16619 - HEADLAMP WASHER SYSTEMS HIGH PRESSURE PUMP
GMW
A description is not available for this item.
MIL-W-48105 - WASHER
NPFC
A description is not available for this item.
MS 75045 - WASHER
NPFC
A description is not available for this item.
GME QE 001225 - ELASTOMER FOR GASKETS WASHER PUMP/HIGH PRESSURE PUMP
GME
A description is not available for this item.
GME 12527 PART 2 - Headlamp Washer Systems Part 2: Nozzle Jets or Nozzle Jets with Telescopic Drives
December 1, 2011 - GME

Nozzle jets or nozzle jets with telescopic drives used in vehicles with high-pressure headlamp washer systems.

A-A-59851 - WASHER, ROPE
November 30, 2009 - NPFC

This commercial item description covers the requirements for rope washers which are used, in conjunction with a standard spigot or garden hose, to flush foreign materials out of ropes to preserve their strength.

GME 01030 PART 1 - Electric Windshield Washer System Part 1: General Requirements
June 1, 2011 - GME

For all electric windshield washer systems. Pumps which are employed in high-pressure head-lamp cleaning systems are not covered by this specification.

GME 01030-1 - Electric Windshield Washer System Part 1: General Requirements
January 11, 2005 - GME

For all electric windshield washer systems. Pumps which are employed in high-pressure headlamp cleaning systems are not covered by this specification.

GMW16393 - Washer System Test Procedure
April 1, 2020 - GMW

Purpose. This standard defines the testing methodology and requirements for validating both front and rear washer systems to GM requirements. Components for these systems include washer bottle, washer filler tube, filler tube seal, washer pumps, level sensor,...

9986196 - Windshield Washer Solution, Premix
August 1, 2020 - GMNA

This specification covers a windshield washer solvent premix with distilled or deionized water which provides cleaning, protection against freezing, and a rust inhibitor for storage for use as the factory fill solution in the windshield washer reservoir. Material Description. The...

GME B 040 1305 - Cavity wax cleaner
May 23, 2017 - GME

Application: Pre-cleaning agent used to spray on wax-contaminated automatic cavity wax facilities or dried wax films in test bodies. After a certain time the soft wax/cleaner mixture will be removed with the help of a pressure washer.

Advertisement