loading
AS17184D - SCREW, EXTERNALLY RELIEVED BODY (SYNCHRO), CRES (UNS S30200 OR UNS S30300)
January 10, 2024 - SAE International
A description is not available for this item.
AS1368C - FITTING, REDUCER-EXTERNAL THREAD FLARED TUBE FOR SEAL RING
January 10, 2024 - SAE International
A description is not available for this item.
AS1369C - FITTING, PLUG, FLARED TUBE, FOR SEAL RING
January 10, 2024 - SAE International
A description is not available for this item.
J2247_202401 - Truck Tractor Power Outlet for Trailer ABS
January 10, 2024 - SAE International

This SAE Recommended Practice identifies the minimum truck tractor electrical power output of the stop lamp and ABS (antilock brake system) circuits measured at the primary SAE J560 tractor trailer interface connector(s).

AS81824E - Splice, Electric, Crimp, Copper, Environment Resistant FSC 5940
January 9, 2024 - SAE International

The AS81824 specification covers environment resistant, permanent crimp type, splices having heat shrinkable insulating sleeve and meltable environmental seals or heatless sealing sleeves. The splices may be used with tin, nickel, and silver-plated conductors in applications where the total...

AS598A - Aerospace Microscopic Sizing and Counting of Particulate Contamination for Fluid Power Systems
January 9, 2024 - SAE International

This SAE Aerospace Standard (AS) defines the materials, apparatus and procedure for microscopic sizing and counting of particulate contamination of fluid power systems by membrane filtration using microscopic counting.

J2202_202401 - Heavy-Duty Wiring Systems for On-Highway Trucks
January 9, 2024 - SAE International

This SAE Recommended Practice provides general guidelines on the material selection, construction, and qualification of components and wiring systems used to construct nominal 12 VDC and/or 24 VDC electrical wiring systems for heavy-duty vehicles The guidelines are limited to nominal 12 VDC...

AMS3044H - Magnetic Particles, Fluorescent Wet Method, Dry Powder
January 5, 2024 - SAE International

This specification covers fluorescent magnetic particles in the form of a dry powder.

AMS6360R - Steel Tubing, Seamless, 0.95Cr - 0.20Mo (0.28 - 0.33C) (SAE 4130), Normalized or Stress Relieved
December 27, 2023 - SAE International

This specification covers an aircraft-quality, low-alloy steel in the form of seamless mechanical tubing.

J518/2_202312 - Hydraulic Flanged Tube, Pipe, and Hose Connections, Four-Screw Flange Connection - Part 2: 42 MPa (Code 62)
December 26, 2023 - SAE International

This SAE Standard covers general and dimensional specifications for the Code 62 metric (Type 1) and inch (Type 2) flanged heads, flange clamps (FC and FCM), and split flange clamps (FCS and FCSM) applicable to four-screw flange type tube, pipe, and hose connections. Also included are the...

AMS6459G - Steel, Welding Wire, 1.0Cr - 1.0Mo - 0.12V (0.18 - 0.23C), Vacuum Melted, Environment Controlled Packaging
December 26, 2023 - SAE International

This specification covers a low-alloy steel in the form of welding wire.

AMS6471K - Steel, Nitriding, Bars, Forgings, Mechanical Tubing, and Stock for Forging, 1.6Cr - 0.35Mo - 1.13Al (0.38 - 0.43C) (135 Mod), Premium Aircraft Quality, Consumable Electrode Vacuum Remelted
December 26, 2023 - SAE International

This specification covers a premium aircraft-quality, low-alloy steel in the form of bars, forgings, mechanical tubing, and forging stock.

AMS6472H - Steel, Bars and Forgings and Forging Stock, Nitriding, 1.6Cr - 0.35Mo - 1.1Al (0.38 - 0.43C) (135 Mod), Aircraft Quality, Hardened and Tempered, 112 ksi (772 Mpa) Tensile Strength
December 26, 2023 - SAE International

This specification covers an aircraft quality, low alloy steel in the form of heat-treated bars and forgings, and of forging stock.

ARP1923B - Qualification and Certification of Etch Inspectors
December 20, 2023 - SAE International

This specification covers the requirements for qualification, requalification, and certification of etch inspectors.

ARP4754B - Guidelines for Development of Civil Aircraft and Systems
December 20, 2023 - SAE International

This SAE Aerospace Recommended Practice (ARP) provides recommendations for the development of aircraft and systems , taking into account aircraft functions and operating environment. It provides practices for ensuring the safety of the overall aircraft design, showing compliance with...

AS1298A - SLEEVE, HEAVY WALL, HOSE ASSEMBLY, CHAFE GUARD, TFE
December 20, 2023 - SAE International
A description is not available for this item.
AMS4413C - Aluminum Alloy, Plate 3.5Cu - 1.0Li - 0.40Mg - 0.35Mn - 0.45Ag - 0.12Zr (2050-T84) Solution Heat Treated, Stress Relieved, and Artificially Aged
December 20, 2023 - SAE International

This specification covers an aluminum-lithium alloy in the form of plate 0.500 to 8.000 inches (12.70 to 203.20 mm), inclusive, in thickness (see 8.5 ).

ARP4761A - Guidelines for Conducting the Safety Assessment Process on Civil Aircraft, Systems, and Equipment
December 20, 2023 - SAE International

ARP4761A and its EUROCAE counterpart, ED-135, present guidelines for performing safety assessments of civil aircraft, systems, and equipment. They may be used when addressing compliance with certification requirements (e.g., 14 CFR/CS Parts 23, 25, 27, and 29 and 14 CFR Parts 33, 35, CS-E, and...

AS1292A - SLEEVE, HOSE ASSEMBLY, CHAFE GUARD, BUTYRATE COIL
December 20, 2023 - SAE International
A description is not available for this item.
AS1293A - SLEEVE, HOSE ASSEMBLY, CHAFE GUARD, TEE COIL
December 20, 2023 - SAE International
A description is not available for this item.
Advertisement