loading
ASTM PACKAGING - ASTM PACKAGING STANDARDS AND RELATED TECHNICAL MATERIAL
ASTM
A description is not available for this item.
SEMI PACKAGING - PACKAGING
SEMI
A description is not available for this item.
ISO DIS 9564-5 - Financial services — Personal Identification Number (PIN) management and security — Part 5: Methods for the generation, change, and verification of PINs and card security data using the advanced encryption standard
April 14, 2021 - ISO

This document provides requirements and guidance for methods of Issuer PIN Management using AES. It additionally defines a method for generating and verifying Card Security Codes using AES. The processes defined in this Standard (in order as presented) are: - PIN Generation - PIN Change - PIN...

ISO DIS 5383 - Agricultural tyres for lawn and garden tractors — 3-part code designated tyres
April 5, 2021 - ISO

A paragraph. This document establishes the designation, the dimensions, the approved rim contours and the load ratings for 3-part code designated tyres in diagonal or radial construction for lawn, garden tractors and agricultural machines, with a nominal rim diameter code 18 and below.

ISO 27269 - Health informatics — International patient summary
April 1, 2021 - ISO

This document defines the core data set for a patient summary document that supports continuity of care for a person and coordination of their healthcare. It is specifically aimed at supporting the use case' scenario for 'unplanned, cross border care' and is intended to be an international patient...

ISO/IEC 24800-2 - Information technology — JPSearch — Part 2: Registration, identification and management of schema and ontology
April 1, 2021 - ISO

This document specifies a series of interfaces to allow disparate systems an interoperable management of image repositories. It also specifies the general rules which govern the usage of metadata in JPSearch and provides a specification which - provides rules for the representation of image...

ISO 20579-3 - Surface chemical analysis — Sample handling, preparation and mounting — Part 3: Biomaterials
April 1, 2021 - ISO

This document gives guidance on methods of handling, mounting and surface treatment for a biomaterial specimen prior to surface chemical analysis. It is intended for the analyst as an aid in understanding the specialized specimen-handling conditions required for analyses by the following...

ISO 19148 - Geographic information — Linear referencing
April 1, 2021 - ISO

This document specifies a conceptual schema for locations relative to a one-dimensional object as measurement along (and optionally offset from) that object. It defines a description of the data and operations required to use and support linear referencing. This document is applicable to...

ISO 23692 - Microbeam analysis — Electron probe microanalysis — Quantitative analysis of Mn dendritic segregation in continuously cast steel product
April 1, 2021 - ISO

This document specifies procedures for quantitative analysis of Mn dendritic segregation in steel billets, blooms, slabs using electron probe microanalysis (EPMA). This document is mainly applicable to continuously cast products with Mn content more than 0,01 % by mass. It can also be used for...

ISO TR 10300-32 - Calculation of load capacity of bevel gears — Part 32: ISO rating system for bevel and hypoid gears — Sample calculation for scuffing load capacity
April 1, 2021 - ISO

This document provides calculation examples for different bevel gear designs regarding the scuffing load capacity according to ISO/TS 10300-20. The initial geometry data of the gear necessary for these calculations are in accordance with ISO 23509. The term "bevel gear" is used to...

ISO 12130-1 - Plain bearings — Hydrodynamic plain tilting pad thrust bearings under steady-state conditions — Part 1: Calculation of tilting pad thrust bearings
April 1, 2021 - ISO

This document specifies a calculation method for oil-lubricated hydrodynamic plain bearings with complete separation of the thrust collar and tilting pad thrust bearing surfaces by a film of lubricant. This document applies to plain thrust bearings with tilting-type sliding blocks (tilting pads),...

ISO 4589-4 - Plastics — Determination of burning behaviour by oxygen index — Part 4: High gas velocity test
April 1, 2021 - ISO

This document specifies a test method for determining the minimum volume fraction of oxygen, in admixture with nitrogen, at ambient temperature, that supports combustion of small vertical sheet test specimen under a specified gas velocity that is higher than that specified in ISO 4589-2....

ISO 37301 - Compliance management systems — Requirements with guidance for use
April 1, 2021 - ISO

This document specifies requirements and provides guidelines for establishing, developing, implementing, evaluating, maintaining and improving an effective compliance management system within an organization. This document is applicable to all types of organizations regardless of the type, size and...

ISO 13408-6 - Aseptic processing of health care products — Part 6: Isolator systems
April 1, 2021 - ISO

This document specifies the requirements for and provides guidance on the specification, selection, qualification, bio-decontamination, validation, operation and control of isolator systems related to aseptic processing of health care products and processing of cell-based health care products. This...

ISO 14946 FRENCH - Petits navires — Capacité de charge maximale
April 1, 2021 - ISO
A description is not available for this item.
ISO 13408-6 FRENCH - Traitement aseptique des produits de santé — Partie 6: Systèmes isolateurs
April 1, 2021 - ISO
A description is not available for this item.
Advertisement