loading
FORD U-ES002 - PROXIMITY SWITCHES - INDUCTIVE
December 1, 1992 - FORD

1 This standard describes the specification requirements for proximity switches in the various forms for which the definitions, classification and designation are in accordance with EN 50-032. the connections identified according to EN 50 044 and the operating distance measured in...

JIS C 4524 - High frequency proximity switches
March 1, 1992 - JSA
A description is not available for this item.
NEMA ICS 5 ANNEX B - Industrial Control and Systems: Typical Proximity Switch Specifications
January 1, 2002 - NEMA

Foreword This Standards Publication was prepared by a technical committee of the NEMA Industrial Automation Control Products and Systems Section. It was approved in accordance with the bylaws of NEMA and supersedes the indicated NEMA Standards Publication. This Standards Publication is an addition...

UL 60947-5-2 - Low-Voltage Switchgear and Controlgear - Part 5-2: Control Circuit Devices and Switching Elements - Proximity Switches
March 31, 2022 - ULSE

1 Scope and object This part of IEC 60947 applies to inductive and capacitive proximity switches that sense the presence of metallic and/or non-metallic objects, ultrasonic proximity switches that sense the presence of sound reflecting objects, photoelectric...

SNZ AS/NZS IEC 60947.5.2 - Low-voltage switchgear and controlgear Part 5.2: Control circuit devices and switching elements-Proximity switches
June 29, 2015 - SNZ

This part of IEC 60947 applies to inductive and capacitive proximity switches that sense the presence of metallic and/or non-metallic objects, ultrasonic proximity switches that sense the presence of sound reflecting objects, photoelectric proximity...

CEI EN IEC 60947-5-2 - Low-voltage switchgear and controlgear Part 5-2: Control circuit devices and switching elements - Proximity switches
August 1, 2020 - CEI

This part of IEC 60947 applies to inductive and capacitive proximity switches that sense the presence of metallic and/or non-metallic objects, ultrasonic proximity switches that sense the presence of sound reflecting objects, photoelectric proximity...

IEC 60947-5-2 - Low-voltage switchgear and controlgear – Part 5-2: Control circuit devices and switching elements – Proximity switches
October 1, 2019 - IEC

This part of IEC 60947 applies to inductive and capacitive proximity switches that sense the presence of metallic and/or non-metallic objects, ultrasonic proximity switches that sense the presence of sound reflecting objects, photoelectric proximity...

AIR1810 - DESIGN, DEVELOPMENT AND TEST CRITERIA - SOLID STATE PROXIMITY SWITCHES/SYSTEMS FOR LANDING GEAR APPLICATIONS
September 1, 1983 - SAE International

This document will examine the more important considerations relative to the utilization of "one piece", or integral electronics proximity switches, and "two piece", or separate sensor and electronics proximity switches, for applications on aircraft landing gear.

CSA C22.2 NO 60947-5-2 - Low-voltage switchgear and controlgear - Part 5-2: Control circuit devices and switching elements - Proximity switches
January 1, 2014 - CSA

Scope and object This part of IEC 60947 applies to INDUCTIVE and CAPACITIVE PROXIMITY SWITCHES that sense the presence of metallic and/or non-metallic objects, ULTRASONIC PROXIMITY SWITCHES that sense the presence of sound reflecting objects, PHOTOELECTRIC...

ISO 6859-1 - Aircraft - Proximity Switches - Part 1: General Requirements
January 1, 1982 - ISO
A description is not available for this item.
DSF/PREN 60947-5-2 - Low-voltage switchgear and controlgear – Part 5-2: Control circuit devices and switching elements – Proximity switches
DS

The provisions of the general rules in IEC 60947-1 are applicable to this document, where specifically called for. General rules clauses and subclauses thus applicable, as well as tables, figures and annexes, are identified by references to IEC 60947-1, e.g. subclause 7.1.9.3 of IEC 60947-1:2007 or...

NEMA ICS 5 ANNEX E - Industrial Control and Systems: Additional Requirements for Proximity Switches Suitable for Use in Strong Magnetic Fields
January 1, 2002 - NEMA

Scope and Object This annex is applicable for proximity switches that operate within strong magnetic fields, for example electric weld fields (normally alternating) or electrolytic fields (normally constant). The object of this annex is to state the performance and the test conditions...

AIR1810B - Design, Development and Test Criteria - Solid State Proximity Switches/Systems for Landing Gear Applications
October 1, 2001 - SAE International

This document will examine the more important considerations relative to the utilization of "one piece", or integral electronics proximity switches, and "two piece", or separate sensor and electronics proximity switches, for applications on aircraft landing gear. In...

AIR1810A - DESIGN, DEVELOPMENT AND TEST CRITERIA - SOLID STATE PROXIMITY SWITCHES/SYSTEMS FOR LANDING GEAR APPLICATIONS
June 1, 1991 - SAE International

This document will examine the more important considerations relative to the utilization of "one piece", or integral electronics proximity switches, and "two piece", or separate sensor and electronics proximity switches, for applications on aircraft landing gear. In...

BS 6519 - Low Voltage Switchgear and Controlgear for Industrial Use. Inductive Proximity Switches. Identification of Connections
June 29, 1984 - BSI

Specifies colour coding and marking requirements for identification of inductive proximity switches.

DS/EN 62323 - Dimensions of half pot-cores made of ferrite for inductive proximity switches
August 24, 2005 - DS

Lays down the important dimensions for the mechanical interchangeability of a preferred half pot-core series of ferrites, intended to be used in inductive proximity switches.

DSF/EN IEC 60947-5-2/PRAA - Low-voltage switchgear and controlgear – Part 5-2: Control circuit devices and switching elements – Proximity switches
DS

IEC 60947-5-2:2019 applies to inductive and capacitive proximity switches that sense the presence of metallic and/or non-metallic objects, ultrasonic proximity switches that sense the presence of sound reflecting objects, photoelectric proximity switches...

BS G 218-1 - Specification for proximity switches for aircraft. Part 1: General requirements
November 28, 1975 - BSI
A description is not available for this item.
Advertisement