loading
GME L-1F/G04-1 - Window Mounting Rail, Pull Test
October 10, 1983 - GME
A description is not available for this item.
NBS SP 400-18 - THE DESTRUCTIVE BOND PULL TEST
DOC
A description is not available for this item.
GMW15681 - Tear Strip (Pull Cord) Testing
August 1, 2017 - GMW

Introduction Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. Purpose. This standard describes the methods to measure the force required to remove the tear...

ASTM F458 - Standard Practice for Nondestructive Pull Testing of Wire Bonds
January 1, 2013 - ASTM

This practice covers nondestructive testing of individual wire bonds made by either ultrasonic, thermal compression or thermosonic techniques. The test is intended to reveal (by breaking) nonacceptable wire bonds but is designed to avoid damage to acceptable wire bonds. NOTE 1-Common...

ASTM F458-13 - Standard Practice for Nondestructive Pull Testing of Wire Bonds1,2
January 1, 2013 - ASTM International

4.1 The nondestructive wire-bond pull test provides a screen for evaluating wire-bond quality and is capable of detecting weak or nonadherent bonds. 4.2 The test is not destructive and does not damage acceptable wire bonds. 4.3 This practice provides a procedure for identifying...

ASTM F458-06 - Standard Practice for Nondestructive Pull Testing of Wire Bonds
January 1, 2006 - ASTM International

The nondestructive wire-bond pull test provides a screen for evaluating wire-bond quality and is capable of detecting weak or nonadherent bonds. The test is not destructive to acceptable wire bonds. This practice provides a procedure for identifying a bonding situation that...

ASTM F458-84(2001) - Standard Practice for Nondestructive Pull Testing of Wire Bonds
January 1, 2001 - ASTM International

1.1 This practice covers nondestructive testing of individual wire bonds made by either ultrasonic, thermal compression or thermosonic techniques. The test is destructive to nonacceptable wire bonds but is designed to avoid damage to acceptable wire bonds. Note 1--Common usage at the...

ASTM F458-84(1995)e1 - Standard Practice for Nondestructive Pull Testing of Wire Bonds
January 1, 2001 - ASTM International

1.1 This practice covers nondestructive testing of individual wire bonds made by either ultrasonic, thermal compression or thermosonic techniques. The test is destructive to nonacceptable wire bonds but is designed to avoid damage to acceptable wire bonds. Note 1--Common usage at the...

ASTM F458-13(2018) - Standard Practice for Nondestructive Pull Testing of Wire Bonds
March 1, 2018 - ASTM International

4.1 The nondestructive wire-bond pull test provides a screen for evaluating wire-bond quality and is capable of detecting weak or nonadherent bonds. 4.2 The test is not destructive and does not damage acceptable wire bonds. 4.3 This practice provides a procedure for identifying...

ASTM D4435-13 - Standard Test Method for Rock Bolt Anchor Pull Test
November 1, 2013 - ASTM International

5.1 Rock bolts are used for support in a variety of mining and civil engineering situations.3 The pull test may be used to provide a quantitative measure of the relative performance of different anchor systems in the same rock type. Anchor systems may be different mechanical anchors...

ASTM D4435-08 - Standard Test Method for Rock Bolt Anchor Pull Test
July 1, 2008 - ASTM International

1.1 The objective of this test method is to measure the working and ultimate capacities of a rock bolt anchor. This method does not measure the entire roof support system. This method also does not include tests for pretensioned bolts or mine roof support system evaluation. 1.2 This...

GMKOREA EDS-T-8329 - PULLING TEST
October 27, 2009 - GMKOREA
A description is not available for this item.
MPIF STANDARD TEST - Standard Test Methods for Metal Powders and Powder Metallurgy Products
January 1, 2019 - MPIF

Introduction & Scope The Metal Powder Industries Federation (MPIF) is a voluntary-membership, not-for-profit trade association formed by the members of the PM and particulate materials industry to promote the advancement of the metal powder producing and consuming industries and the practice of...

J1729_201910 - Parking Brake Drawbar Pull Test Procedure - Truck and Bus
October 17, 2019 - SAE International

This SAE Recommended Practice provides a test method and instructions for measuring performance of parking brakes on air- or hydraulic-braked vehicles equipped with in-wheel or drive-line parking brakes. This procedure applies to truck-tractors, trailers, trucks, and buses.

IPC-TM-650 2.4.53 - Dye and Pull Test Method (Formerly Known as Dye and Pry)
August 1, 2017 - IPC

This test method details the dye and pull procedure (formerly known as dye and pry) utilizing dye penetrant analysis of surface-mount technology (SMT) components to confirm assembly process parameters and solder joint quality/ integrity. This Test Method is for observation...

ASTM D4435 - Standard Test Method for Rock Bolt Anchor Pull Test
November 1, 2013 - ASTM

The objective of this test method is to measure the working and ultimate capacities of a rock bolt anchor. This method does not measure the entire roof support system. This method also does not include tests for pretensioned bolts or mine roof support system evaluation. This...

ISO 4647 - Rubber, vulcanized — Determination of static adhesion to textile cord — H-pull test
October 1, 2010 - ISO

This International Standard specifies a method for the determination of the static adhesion of textile cord to vulcanized rubber using the H-pull test. It is applicable to cords made from natural or man-made fibres. The property levels obtained with this method are affected...

ASTM D4435-04 - Standard Test Method for Rock Bolt Anchor Pull Test
July 1, 2004 - ASTM International

1.1 The objective of this test method is to measure the working and ultimate capacities of a rock bolt anchor. This method does not measure the entire roof support system. This method also does not include tests for pretensioned bolts or mine roof support system evaluation. 1.2 This...

NR/CIV/SD/TUM/590 ANNEX - Short Encapsulation Pull Testing (SEPT) Test Sheet Pro Forma
September 2, 2017 - NR
A description is not available for this item.
ASTM D4435-84(1998) - Standard Test Method for Rock Bolt Anchor Pull Test
December 10, 1998 - ASTM International

1.1 The objective of this method is to measure the working and ultimate capacities of a rock bolt anchor. This method does not measure the entire roof support system. This method also does not include tests for pretensioned bolts or mine roof support system evaluation. 1.2 This method is...

Advertisement