loading
NFPA PUMP - PUMPS FOR FIRE PROTECTION SYSTEMS
NFPA
A description is not available for this item.
NEMA MG P2 - Reliable Short-Term Operation and Safety Must Take Precedence over Efficiency
January 1, 2020 - NEMA

Introduction This document explains the common position shared by CEMEP and NEMA regarding the reliable operation and safety of electric motors. The position strongly held by both organizations is that safety and reliable operation should never be compromised as a result of striving...

ANSI C18.2M PART 2 - Portable Nickel Rechargeable Cells and Batteries—Safety Standard
January 1, 2021 - NEMA

This American National Standard specifies performance requirements for standardized portable nickel cadmium and nickel metal hydride rechargeable cells and batteries to ensure their safe operation under normal use and reasonably foreseeable misuse. It also includes information relevant to hazard...

NEMA SSC 1 - Stainless Steel Conduit and Tubing
January 1, 2021 - NEMA
A description is not available for this item.
NEMA/MITA CSP 2 - Lifecycle Best Practices Framework for Medical Imaging Devices
January 1, 2021 - NEMA

This paper is intended for the medical imaging device manufacturing community. It identifies best practices that support improved cybersecurity in medical imaging devices throughout their lifecycle for the ultimate goal of supporting patient safety and privacy.

NEMA PRP 5 - Installation Guidelines for Surface Nonmetallic Raceway
January 1, 2021 - NEMA

These guidelines provide information on the proper application and installation of surface nonmetallic raceway (SNR) permitted for use in dry locations, non-hazardous locations, and areas not subject to physical abuse, in accordance with the National Electrical Code® (NEC®) and the Canadian...

ANSI C18.3M PART 2 - Portable Lithium Primary Cells and Batteries—Safety Standard
January 1, 2021 - NEMA

This American National Standard specifies tests and requirements for portable primary lithium cells and batteries, both the chemical systems and the types covered in ANSI C18.3M, Part 1, to ensure their safe operation under normal use and reasonably foreseeable misuse. For reference, the chemical...

NEMA IIC 1 V02A - Digital Imaging and Communications in Security (DICOS) Information Object Definitions (IODs)
January 1, 2021 - NEMA

The Digital Imaging and Communications in Security (DICOS) Standard, designated as NEMA IIC 1 v02A, provides a data interchange protocol and an interoperable, extensible file format to facilitate data information interchange (e.g., demographic information, x-ray radiographs, CT images,...

NEMA ESM 3 - Demonstrated Benefits of Stored Energy Performance Data
January 1, 2021 - NEMA
A description is not available for this item.
NEMA IRSC 101 - NEMA Position on Conformity Assessment
January 1, 2021 - NEMA
A description is not available for this item.
NEMA GD 4 - COVID-19 Cleaning and Disinfecting Guidance for Electrical Equipment
May 13, 2020 - NEMA
A description is not available for this item.
NEMA ICS 2.4 - NEMA and IEC Devices for Motor Service — A Guide for Understanding the Differences
January 1, 2020 - NEMA

The features, conventions, characteristics, and attributes identified in this guide are those of magnetic contactors and thermal overload relays. These are components that may be used alone or combined with other components, to serve as full-voltage or reduced-voltage, reversing or non-reversing,...

NEMA MG P3 - Joint Position on Online Partial-Discharge (PD) Measurements
January 1, 2020 - NEMA
A description is not available for this item.
NEMA BMS P2 - Specifying Building Management Systems and Data-Integrated Building Systems
January 1, 2020 - NEMA
A description is not available for this item.
NEMA ICS 10 PART 1 - Industrial Control and Systems Part 1: Transfer Switch Equipment
January 1, 2020 - NEMA

The Standards in this section apply to electromechanical automatic and nonautomatic transfer switches and bypass isolation switches rated 1000 volts AC or less, 60 Hertz, for use on single-phase and polyphase AC circuits; and 1000 volts DC or less.

NEMA RC P1 - The Value of Rail Electrification
January 1, 2020 - NEMA
A description is not available for this item.
ANSI/NEMA 250 - Enclosures for Electrical Equipment (1000 Volts Maximum)
January 1, 2020 - NEMA

meThis Standard covers enclosures for electrical equipment rated not more than 1000 Volts and intended to be installed and used as follows: a. enclosures for indoor locations, Types 1, 2, 5, 12, 12K, and 13; and b. enclosures for indoor or outdoor locations, Types 3, 3X, 3R, 3RX, 3S, 3SX, 4, 4X, 6,...

NEMA WC 53/ICEA T-27-581 - ANSI/NEMA WC 53/ICEA T-27-581-2020 Standard Test Methods for Extruded Dielectric Power, Control, Instrumentation, and Portable Cables for Test
January 1, 2020 - NEMA

This Standard applies to the testing of covered conductors, extruded dielectric insulated power, control, instrumentation, and portable cables.

ANSI C78.55 - Electric Lamps — LED Lamp Specification Sheets for HID Replacement and Retrofit Applications
January 1, 2020 - NEMA

The purpose is to standardize LED Lamp specification sheets for HID Replacement and Retrofit Applications, as the means of communication of critical lamp characteristics such as: a. Intended use ballasts (if applicable) b. Reference circuit (if applicable) c. Identify input voltage requirements...

Advertisement