loading
ANSI B5.25 - Punch and Die Sets
January 1, 1978 - ASME

This American National Standard covers the design, dimensions and tolerances for 2, 3, and 4 post punch press tool die sets referred to in the standard as "die sets." They are in general demand by tool designers and are used by die makers for the...

ANSI B5.25M - Punch and Die Sets (Metric)
January 1, 1980 - ASME

This American National Standard covers the design dimensions and tolerances for two, three and four guide post punch press tool all steel die sets referred to in the standard as "Standard Die Sets". Included in the standard are back post, center post, diagonal...

ISO 18084 - Press tools for tablets — Punches and dies
September 15, 2011 - ISO

This International Standard specifies the main dimensions, tolerances and characteristics of punches and dies for all kinds of tablets. This International Standard deals with measures which are relevant for the interchangeability of the press punches between the...

DIN ISO 18084 - Press tools for tablets - Punches and dies (ISO 18084:2011)
August 1, 2012 - DIN

This International Standard specifies the main dimensions, tolerances and characteristics of punches and dies for all kinds of tablets. This International Standard deals with measures which are relevant for the interchangeability of the press punches between the...

ANSI B94.16 - Retainers - Basic Ball-Lock Punch and Die Button, Light and Heavy Duty
January 1, 1987 - ASME

This Standard covers the American National Standard Practice for basic balt-lock punch and ball-lock die button retainers including sizes, dimensions, tolerances, and types.

ANSI B94.16.1 - Retainers - Basic Ball-Lock Punch and Die Button Light and Heavy Duty (Metric)
January 1, 1978 - ASME

This standard covers the American National Standard Practice for basic metric ball-lock punch and ball-lock die button retainers including sizes, dimensions, tolerances, and types.

BS ISO 18084 - Press tools for tablets - Punches and dies
September 30, 2011 - BSI
A description is not available for this item.
ISO FDIS 18084 - PRESS TOOLS FOR TABLETS - PUNCHES AND DIES
ISO
A description is not available for this item.
ISO DIS 18084 - PRESS TOOLS FOR TABLETS - PUNCHES AND DIES
ISO
A description is not available for this item.
ANSI B94.17 - Gages - Functional, Ball-Lock Punches, Die Buttons and Retainers
January 1, 1987 - ASME

This Standard covers the American National Standard Practice of functional gages for checking the locking interchangeability of ball-lock punches, die buttons, and retainers - both light and heavy duty.

ANSI B94.17.1 - Gages - Functional, Ball-Lock Punches, Die Buttons and Retainers (Metric)
January 1, 1977 - ASME

This standard covers the American National Standard practice of functional gages for checking the locking interchangeability of metric ball-lock punches, die buttons and retainers-both light and heavy duty.

EIA-747 - Adhesive Backed Punched Plastic Carrier Taping of Singulated Bare Die and Other Surface Mount Components for Automatic Handling of Devices Generally Less Than 1.0mm Thick
May 1, 2020 - ECIA

This Standard covers requirements for 8mm, 12mm, 16mm and 24mm taping of surface mount components generally less than 1.0mm thick and requiring high precision taping for automatic handling of devices such as singulated bare die and other surface mount components. Refer...

MIL-P-15068 - PUNCH; TURRET TYPE; HAND OPERATED
January 27, 1950 - NPFC

This specification covers a hand operated machine tool for punching various site holes in sheetmetal.

ASTM B820-09 - Standard Test Method for Bend Test for Determining the Formability of Copper and Copper Alloy Strip
April 1, 2009 - ASTM International

1.1 This test method describes the technique of bend testing copper and copper alloy strip samples to determine product formability or the ability to resist cracking when forming a bend around a specific radius. The criterion for failure is the occurrence of cracks on the outer radius of...

ASTM B820-04e1 - Standard Test Method for Bend Test for Determining the Formability of Copper and Copper Alloy Strip
May 1, 2004 - ASTM International

1.1 This test method describes the technique of bend testing copper and copper alloy strip samples to determine product formability or the ability to resist cracking when forming a bend around a specific radius. The criterion for failure is the occurrence of cracks on the outer radius of...

AA AID16 - Aluminum Impacts Design Manual and Applications Guide
January 1, 1988 - AA

"A part formed in a confining die from a metal slug, usually cold, by single stroke application of force through a punch causing the metal t o flow around the punch and/or through an opening in the punch or die."

ASTM E643 - Standard Test Method for Ball Punch Deformation of Metallic Sheet Material
May 1, 2015 - ASTM

This test method covers the procedure for conducting the ball punch deformation test for metallic sheet materials intended for forming applications. The test applies to specimens with thicknesses between 0.008 and 0.080 in. (0.2 and 2.0 mm). NOTE 1-The ball punch...

ASTM E643-15 - Standard Test Method for Ball Punch Deformation of Metallic Sheet Material
May 1, 2015 - ASTM International

1.1 This test method covers the procedure for conducting the ball punch deformation test for metallic sheet materials intended for forming applications. The test applies to specimens with thicknesses between 0.008 and 0.080 in. (0.2 and 2.0 mm). Note 1: The ball punch...

ASTM D617-84(1998) - Standard Test Method for Punching Quality of Phenolic Laminated Sheets (Withdrawn 2003)
December 10, 1998 - ASTM International

1.1 This test method covers the determination of the punching quality of phenolic laminated sheets 1/8 in. (3.2 mm) and under in thickness. It involves the use of a standard punching die and standard punching practice to form punched specimens both...

ASTM D617 - Standard Test Method for Punching Quality of Phenolic Laminated Sheets
November 30, 1984 - ASTM

1. Scope 1.1 This test method covers the determination of the punching quality of phenolic laminated sheets ⅛ in. (3.2 mm) and under in thickness. It involves the use of a standard punching die and standard punching practice to form punched specimens...

Advertisement