1.1 This test method covers the procedure for conducting the ball punch deformation test for metallic sheet materials intended for forming applications. The test applies to specimens with thicknesses between 0.008 and 0.080 in. (0.2 and 2.0 mm). Note 1: The ball punch deformation test...
1.1 This method gives the procedure for constructing a forming limit curve (FLC) for a metallic sheet material by using a hemispherical deformation punch test and a uniaxial tension test to quantitatively simulate biaxial stretch and deep drawing processes. 1.2 FLCs are useful in evaluating...
1.1 This method gives the procedure for constructing a forming limit curve (FLC) for a metallic sheet material by using a hemispherical deformation punch test and a uniaxial tension test to quantitatively simulate biaxial stretch and deep drawing processes. 1.2 FLCs are useful in evaluating...
1.1 This method gives the procedure for constructing a forming limit curve (FLC) for a metallic sheet material by using a hemispherical deformation punch test and a uniaxial tension test to quantitatively simulate biaxial stretch and deep drawing processes. 1.2 FLCs are useful in evaluating...
This standard covers the USA standard practice for punch guide bushings, variable, press fit, including dimensions, tolerances, nomenclature, sizes, and shapes. These bushings are in two styles: solid and split; and three fypes: headless, head down, and head up. Round bushings are in...
Preface Tumors destroy man in an unique and appalling way, as fl esh of his own fl esh, which has somehow been rendered proliferative, rampant, predatory, and ungovernable. They are the most concrete and formidable of human maladies, yet despite more than 70 years of experimental study they remain...
The ball punch deformation test is widely used to evaluate and compare the formability of metallic sheet materials. Biaxial stretching is the predominant mode of deformation occurring during the test and, therefore, the results are most often used to rate or compare materials that are to be...
The ball punch deformation test is widely used to evaluate and compare the formability of metallic sheet materials. Biaxial stretching is the predominant mode of deformation occurring during the test and, therefore, the results are most often used to rate or compare materials that are to be...
1.1 This method gives the procedure for constructing a forming limit curve (FLC) for a metallic sheet material by using a hemispherical deformation punch test and a uniaxial tension test to quantitatively simulate biaxial stretch and deep drawing processes. 1.2 FLCs are useful in evaluating...
Preface Beverage cans and many parts in aircraft, appliances, and automobiles are made of thin sheet metals formed by stamping operations at room temperature. Thus, sheet metal forming processes play an important role in mass production. Conventionally, the forming process and tool designs are...
Narrow Your Results