loading
MIL-P-15068 - PUNCH; TURRET TYPE; HAND OPERATED
January 27, 1950 - NPFC

This specification covers a hand operated machine tool for punching various site holes in sheetmetal.

ANSI B107.48M - HAND TOOLS-METAL PUNCHES AND DRIFT PIN-SAFETY
ASME
A description is not available for this item.
ANSI B5.25 - Punch and Die Sets
January 1, 1978 - ASME

This American National Standard covers the design, dimensions and tolerances for 2, 3, and 4 post punch press tool die sets referred to in the standard as "die sets." They are in general demand by tool designers and are used by die makers for the mounting of punch press...

ANSI B5.25M - Punch and Die Sets (Metric)
January 1, 1980 - ASME

This American National Standard covers the design dimensions and tolerances for two, three and four guide post punch press tool all steel die sets referred to in the standard as "Standard Die Sets". Included in the standard are back post, center post, diagonal post and rectangular...

ANSI B94.23 - Punch Guide Bushings - Variable, Press Fit
January 1, 1969 - ASME

This standard covers the USA standard practice for punch guide bushings, variable, press fit, including dimensions, tolerances, nomenclature, sizes, and shapes. These bushings are in two styles: solid and split; and three fypes: headless, head down, and head up. Round bushings are in the...

SAA AS 1283 - DENTAL RUBBER DAM PUNCH
SAI
A description is not available for this item.
MIL-P-2001 - PUNCH, CUTTING, REVOLVING HEAD
NPFC
A description is not available for this item.
GME TM 291000 - UPHOLSTERY FABRIC "PUNCH"
GME
A description is not available for this item.
A-A-54983 - PUNCH, CUTANEOUS BIOPSY, KEYES
NPFC
A description is not available for this item.
ISO 10242-1 - Tools for pressing — Punch holder shanks — Part 1: Type A
September 15, 2011 - ISO

This part of ISO 10242 specifies the interchangeability dimensions and tolerances, in millimetres, of punch holder shanks with neck and flats, type A, intended for use in press tools. It gives guidance on the materials, and specifies the hardness and designation of punch holder...

ISO 10242-3 - Tools for pressing — Punch holder shanks — Part 3: Type D
October 1, 2008 - ISO

This part of ISO 10242 specifies the interchangeability dimensions and tolerances, in millimetres, of punch holder shanks type D, intended for use in press tools. It gives guidance on the materials, and specifies the hardness and designation of punch holder shanks in accordance...

ISO 10242-2 - Tools for pressing — Punch holder shanks — Part 2: Type C
October 1, 2008 - ISO

This part of ISO 10242 specifies the interchangeability dimensions and tolerances, in millimetres, of punch holder shanks type C, intended for use in press tools. It gives guidance on the materials, and specifies the hardness and designation of punch holder shanks in accordance...

DS/EN ISO 16635-1 - Dentistry - Dental rubber dam technique - Part 1: Hole punch
July 14, 2014 - DS

This part of ISO 16635 specifies requirements and test methods for hole punches for dental rubber dam.

ISO 11148-10 - Hand-held non-electric power tools - Safety requirements - Part 10: Compression power tools
December 1, 2011 - ISO

This part of ISO 11148 specifies safety requirements for hand-held non-electric compression power tools (hereinafter "compression power tools") intended for squeeze riveting, punching, shaping, pressing and cutting of metal, plastics and other materials. The compression...

ISO 16635-1 - Dentistry - Dental rubber dam technique - Part 1: Hole punch
April 1, 2013 - ISO

This part of ISO 16635 specifies requirements and test methods for hole punches for dental rubber dam.

DIN EN ISO 11148-10 - Hand-held non-electric power tools - Safety requirements - Part 10: Compression power tools (ISO 11148-10:2011)
June 1, 2012 - DIN

This part of ISO 11148 specifies safety requirements for hand-held non-electric compression power tools (hereinafter "compression power tools") intended for squeeze riveting, punching, shaping, pressing and cutting of metal, plastics and other materials. The compression...

ASTM E3205 - Standard Test Method for Small Punch Testing of Metallic Materials
July 1, 2020 - ASTM

This test method covers procedures for conducting the small punch deformation test for metallic materials. The results can be used to derive estimates of yield and tensile strength up to 450 °C, and estimates of the ductile-to-brittle transition temperature from the results of small...

ASTM E3205-20 - Standard Test Method for Small Punch Testing of Metallic Materials
July 1, 2020 - ASTM International

1.1 This test method covers procedures for conducting the small punch deformation test for metallic materials. The results can be used to derive estimates of yield and tensile strength up to 450 °C, and estimates of the ductile-to-brittle transition temperature from the results of small...

ASTM F2977-13 - Standard Test Method for Small Punch Testing of Polymeric Biomaterials Used in Surgical Implants
June 1, 2013 - ASTM International

1.1 This test method covers the determination of mechanical behavior of polymeric biomaterials by small punch testing of miniature disk specimens (0.5 mm in thickness and 6.4 mm in diameter). The test method has been established for characterizing surgical materials after ram extrusion or...

DIN ISO 10242-1 - Tools for pressing - Punch holder shanks - Part 1: Type A (ISO 10242-1:2011)
June 1, 2012 - DIN

This part of ISO 10242 specifies the interchangeability dimensions and tolerances, in millimetres, of punch holder shanks with neck and flats, type A, intended for use in press tools. It gives guidance on the materials, and specifies the hardness and designation of punch holder...

Advertisement