This American National Standard covers the design, dimensions and tolerances for 2, 3, and 4 post punch press tool die sets referred to in the standard as "die sets." They are in general demand by tool designers and are used by die makers for the mounting of punch press...
This specification covers a hand operated machine tool for punching various site holes in sheetmetal.
This part of ISO 11148 specifies safety requirements for hand-held non-electric compression power tools (hereinafter "compression power tools") intended for squeeze riveting, punching, shaping, pressing and cutting of metal, plastics and other materials. The...
This part of ISO 11148 specifies safety requirements for hand-held non-electric compression power tools (hereinafter "compression power tools") intended for squeeze riveting, punching, shaping, pressing and cutting of metal, plastics and other materials. The...
This American National Standard covers the design dimensions and tolerances for two, three and four guide post punch press tool all steel die sets referred to in the standard as "Standard Die Sets". Included in the standard are back post, center post, diagonal post and rectangular...
This standard covers the USA standard practice for punch guide bushings, variable, press fit, including dimensions, tolerances, nomenclature, sizes, and shapes. These bushings are in two styles: solid and split; and three fypes: headless, head down, and head up. Round bushings are in the...
This Standard applies to hydraulic and mechanical power presses commonly referred to by the metalworking industry as General Purpose, Single Action, Straight Side Type Power Presses that, by means of dies or tooling attached to the slide and bolster, are used to shear,...
This part of ISO 10242 specifies the interchangeability dimensions and tolerances, in millimetres, of punch holder shanks with neck and flats, type A, intended for use in press tools. It gives guidance on the materials, and specifies the hardness and designation of punch holder...
This part of ISO 10242 specifies the interchangeability dimensions and tolerances, in millimetres, of punch holder shanks type D, intended for use in press tools. It gives guidance on the materials, and specifies the hardness and designation of punch holder shanks in accordance...
This part of ISO 10242 specifies the interchangeability dimensions and tolerances, in millimetres, of punch holder shanks type C, intended for use in press tools. It gives guidance on the materials, and specifies the hardness and designation of punch holder shanks in accordance...
This part of ISO 16635 specifies requirements and test methods for hole punches for dental rubber dam.
This part of ISO 16635 specifies requirements and test methods for hole punches for dental rubber dam.
This standard applies only to those mechanical power presses commonly referred to by the metal working industry as Bench, Open Back Inclinable, Open Back Stationary, and Adjustable Bed/Horn Presses that shear, punch, form, or assemble metal or other materials by means of dies or press...
This test method covers procedures for conducting the small punch deformation test for metallic materials. The results can be used to derive estimates of yield and tensile strength up to 450 °C, and estimates of the ductile-to-brittle transition temperature from the results of small...
1.1 This test method covers procedures for conducting the small punch deformation test for metallic materials. The results can be used to derive estimates of yield and tensile strength up to 450 °C, and estimates of the ductile-to-brittle transition temperature from the results of small...
1.1 This test method covers the determination of mechanical behavior of polymeric biomaterials by small punch testing of miniature disk specimens (0.5 mm in thickness and 6.4 mm in diameter). The test method has been established for characterizing surgical materials after ram extrusion or...
Narrow Your Results