029300-000000-000000
1.1 This practice provides ergonomic design criteria from a human-machine perspective for the design and construction of maritime vessels and structures and for equipment, systems, and subsystems contained therein, including vendor-purchased hardware and software. 1.1.1 The focus of these design...
009620-000000-000000
1.1 This practice provides ergonomic design criteria from a human-machine perspective for the design and construction of maritime vessels and structures and for equipment, systems, and subsystems contained therein, including vendor-purchased hardware and software. 1.1.1 The focus of these design...
Purpose and Scope The purpose of this specification is to define standard cabin equipment enclosures and provisions for equipment attachment on monuments.
5.1 This test method provides measurement procedures for determining the electromagnetic shielding effectiveness of glazings and glazing configurations as a material. This test method specifies a method for comparing the glazings and glazing configurations as an infill component to allow comparison...
This Practice describes the requirements for the design, fabrication, inspection, testing, and shipping of factory-assembled outdoor low-voltage switch racks. This Practice includes requirements for switch rack components including buses, enclosures, motor starters, fused...
1.1 This test method covers the determination of the electromagnetic shielding effectiveness of durable relocatable shielded enclosures. 1.1.1 The intended application of this test method is for virgin shielded enclosures that do not have any equipment or equipment racks. It is...
This test method covers the determination of the electromagnetic shielding effectiveness of durable relocatable shielded enclosures. The intended application of this test method is for virgin shielded enclosures that do not have any equipment or equipment racks. It is...
024160-000000-000000
1.1 This practice provides ergonomic design criteria from a human-machine perspective for the design and construction of maritime vessels and structures and for equipment, systems, and subsystems contained therein, including vendor-purchased hardware and software. 1.1.1 The focus of these design...
This specification covers three sizes and capabilities of high-end programmable logic controllers (PLC) (see 6.4.10) requiring cybersecurity measures for naval shipboard use. The configuration range includes rack-mounted, rack-less, and module-type PLCs. The terms "PLC" and...
029990-000000-000000
This standard applies to mechanical refrigeration equipment consisting of an integrated single package refrigeration unit, or separate unit cooler and condensing unit sections, where the condensing section can be located either outdoor or indoor. Controls may be integral, or can be provided by a...
016780-000000-000000
ulharm-62368-1.2 Audio/video, information and communication technology equipment - Part 1: Safety requirements UL 62368-1 1 Scope This part of IEC 62368 is applicable to the safety of electrical and electronic equipment within the field of audio, video, information and communication technology, and...
This part of IEC 61587 specifies environmental requirements, test set-up, as well as safety aspects for empty enclosures, i.e., cabinets, racks, subracks, chassis with an integrated subrack, and associated plug-in units under indoor condition use and transportation. The purpose of...
This standard provides design and testing requirements for bonding, grounding, shielding, electromagnetic interference (EMI), lightning protection, electrostatic discharge (ESD) protection, transient protection, and surge suppression for electrical and electronic ground systems (GS) to be used at...
This specification covers stainless steel, textured sheets, especially for use in electronic packaging applications, for example, cabinet, rack, enclosure, and shelf constructions for telecommunication, computer, and data-processing equipment. This specification applies to all...
1.1 This specification covers stainless steel, textured sheets, especially for use in electronic packaging applications, for example, cabinet, rack, enclosure, and shelf constructions for telecommunication, computer, and data-processing equipment. 1.2 This specification applies to all...